EN
  • EN
  • DE

V61C518256-12T

Part No V61C518256-12T
Manufacturer Mosel Vitelic, Corp
Catalog HOT - SALES and EOL Components (U - Z)
Description 32K X 8 HIGH SPEED STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mosel Vitelic, Corp
Win Source Part Number 397411-V61C518256-12T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V61C518256-12T CAD Model

Description

The V61C518256-12T is a high-speed CMOS Static RAM (SRAM) chip manufactured by Mosel Vitelic, Corp. It is a 256K x 8 bit SRAM known for its fast access times, making it suitable for applications where quick data retrieval and storage are critical.

Applications:

  • Cache Memory: Used in processors and controllers to store frequently accessed data for faster retrieval.
  • Embedded Systems: Found in industrial control systems, networking equipment, and automotive electronics requiring high-speed memory.
  • Medical Devices: Employed in medical imaging equipment and patient monitoring systems for real-time data processing.
  • Aerospace Applications: Used in avionics and satellite systems due to its reliability and performance in harsh environments.
  • Telecommunications Equipment: Integrated into routers, switches, and other networking devices for efficient data handling.

Features:

  • Fast Access Time: Offers an access time of 12ns, enabling quick data retrieval.
  • CMOS Technology: Utilizes CMOS technology for low power consumption.
  • High Reliability: Designed for stable and dependable operation.
  • Wide Operating Voltage: Supports a wide range of operating voltages.
  • Easy to Use: Compatible with standard memory interfaces.

Benefits:

  • Improved System Performance: Enhances the overall speed and responsiveness of the system.
  • Reduced Power Consumption: Contributes to lower energy costs and extends battery life in portable devices.
  • Increased Data Throughput: Enables faster data transfer rates.
  • Enhanced System Reliability: Ensures stable operation and data integrity.
  • Simplified Design: Reduces design complexity and time-to-market.

The V61C518256-12T SRAM is a reliable and high-performance memory solution designed to meet the demanding requirements of modern computing and embedded systems. Its fast access time, low power consumption, and high reliability make it an ideal choice for a wide range of applications. It is particularly well-suited for applications where speed and power efficiency are paramount.

You May Also Be Interested in

NEC
Lowest to $26.6863
NEC
Lowest to $12.5125
NEC
Need more? Email Us
NEC
Lowest to $90.9990
NEC
Lowest to $291.2610
NEC
Lowest to $20.5186
NEC
Lowest to $9.7932
Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess