EN
  • EN
  • DE

V54C316802VAT8

Part No V54C316802VAT8
Manufacturer Mosel Vitelic, Corp
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005547-V54C316802VAT8
Categories OEM Parts(T-Z)
Manufacturer Mosel Vitelic, Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian V54C316802VAT8 CAD Model

Description

The V54C316802VAT8 is a memory component manufactured by Mosel Vitelic, Corp. This is likely a Synchronous Dynamic Random-Access Memory (SDRAM) chip, known for its high speed and efficiency in data storage and retrieval.

Applications:

  • Computer Systems: Used as main memory in desktop and laptop computers.
  • Networking Devices: Employed in routers, switches, and other network infrastructure equipment.
  • Graphics Cards: Functions as video memory for high-performance graphics processing.
  • Embedded Systems: Integrated into various embedded applications requiring substantial memory capacity and speed.
  • Industrial Control Systems: Utilized in industrial automation equipment and control systems.

Features:

  • High-Speed Data Transfer: Provides fast data access and transfer rates for efficient system operation.
  • Synchronous Operation: Operates synchronously with the system clock, improving performance.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • High Density: Offers a large memory capacity in a compact package.
  • Standard Interface: Compatible with standard memory interfaces for easy integration.

Benefits:

  • Enhanced System Performance: Improves overall system speed and responsiveness.
  • Increased Memory Capacity: Provides ample memory space for running complex applications.
  • Reduced Power Consumption: Extends battery life and reduces energy costs.
  • Simplified System Design: Facilitates easy integration into existing systems.
  • Improved Reliability: Ensures stable and reliable operation in demanding environments.

The V54C316802VAT8 likely has a specific memory capacity, clock speed, and operating voltage. The "VAT8" suffix could indicate the package type, temperature range, and other specific characteristics. Further details require a datasheet. SDRAM is commonly used for applications requiring fast access to memory.

You May Also Be Interested in

Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess