EN
  • EN
  • DE

MPM6010GQV-AEC1-P

Part No MPM6010GQV-AEC1-P
Manufacturer Monolithic Power Systems Inc.
Catalog Board Mount LED Supplies
Description HIGH EFFICIENCY 36V/1.5A MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001549-MPM6010GQV-AEC1-P
Win Source Part Number Cross
Manufacturer Monolithic Power Systems Inc.
Category Power Supplies - Board Mount LED Drivers
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Active
Type Constant Current
Topology Buck
Features OCP, OTP, SCP, UVLO
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian MPM6010GQV-AEC1-P CAD Model

Description

The automotive LED driver series from Monolithic Power Systems Inc. is designed for board mount power supplies. Bold the product name automotive LED driver and manufacturer Monolithic Power Systems Inc..

  • Compliance: AEC-Q100
  • Output: Constant Current
  • Protection: Overcurrent Protection (OCP), Overtemperature Protection (OTP), Short Circuit Protection (SCP), Undervoltage Lockout (UVLO)
  • Package: Tape & Reel
  • Topology: Buck
  • Operating Temperature: -40°C to 125°C
  • Status: Active
  • Application: Automotive

You May Also Be Interested in

Monolithic Power Systems Inc.
HIGH EFFICIENCY 36V/1.5A MODULE
Need more? Email Us
Linear Technology
LED SUPPLY CC BUCK 2.5-13V 1A
Lowest to $62.4583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess