EN
  • EN
  • DE

MPM3804GG-12-Z

Part No MPM3804GG-12-Z
Manufacturer Monolithic Power Systems Inc.
Catalog External/Internal (Off - Board) DC DC Converters
Description 5.5V, 0.6A, INPUT STEP-DOWN MODU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 5.5V
Voltage - Output 1 1.2V
Current - Output (Max) 600mA
Applications ITE (Commercial)
Features Remote On/Off
Operating Temperature -40°C ~ 125°C
Efficiency 91%
Mounting Type Surface Mount
Package / Case 10-PowerVFQFN Module
Size / Dimension 0.08" L x 0.08" W x 0.04" H (2.0mm x 2.0mm x 1.0mm)
Supplier Device Package 10-QFN (2x2)
Ultra Librarian 3D Model Ultra Librarian MPM3804GG-12-Z CAD Model

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 12V 240W
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 300V 12V 24V 48V / DC DC Converter Output Input
Need more? Email Us
Cosel USA, Inc.
DC/DC CONVERTER 12V 30W / Enclosed DC DC Converter 1 Output 12V 2.5A 36V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V 120W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 12V 3W
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER / DC DC Converter Output Input
Lowest to $22.5502
ABB Embedded Power
DC/DC CONVERTER / DC DC Converter Output Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 48V 216W / Open Frame DC DC Converter 1 Output 48V 4.5A 75V Input
Lowest to $406.9534
Vicor Corporation
DC/DC CONVERTER 40.6V / Enclosed DC DC Converter 1 Output 40.6V 35A 800V Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess