EN
  • EN
  • DE

MP6536DU-LF-Z

Part No MP6536DU-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Full, Half - Bridge Drivers
Description 26V, 5.5A, 3-CHANNEL HALF-BRIDGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 40-QFN (5x5)
Manufacturer Monolithic Power Systems Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-QFN (5x5)
Family Name MP6536
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1589-1714-6, 1589-1714-1, MP6536DU-LF-Z-ND, 1589-1714-2
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885651-MP6536DU-LF-Z
Ultra Librarian 3D Model Ultra Librarian MP6536DU-LF-Z CAD Model

Description

The Monolithic Power Systems Inc. MP6536DU-LF-Z is an integrated circuit that features a half-bridge (3) driver for DC motors and a general-purpose power MOSFET.

  • Function: Half-bridge (3) driver for DC motors and general-purpose power MOSFET
  • Applications: Automotive, industrial, and consumer electronics
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Package: 40-QFN (5x5)
  • Operating Temperature: -40°C to 125°C
  • Compliance: ROHS3 compliant
  • ECCN: EAR99

You May Also Be Interested in

Microchip Technology
IC HALF BRIDGE DRIVER 28SO
Lowest to $2.9429
Texas Instruments
AUTOMOTIVE 12-V CONTACTOR DRIVER
Need more? Email Us
NXP / Nexperia
Driver 28-SSOP
Need more? Email Us
Vishay
IC POWER STAGE 80A 5X6 MLP
Lowest to $11.5830
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Infineon Technologies
MP - POWIRSTAGE / Driver
Lowest to $2.6247
Panasonic
IC HALF BRIDGE DRVR 1.2A 19WLCSP
Lowest to $1.0947
Analog Devices Inc.
ISOLATED HALF-BRIDGE DRIVER / Driver
Lowest to $3.1282
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess