EN
  • EN
  • DE

MP4835AGRD-T

Part No MP4835AGRD-T
Manufacturer Monolithic Power Systems Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST-NOX32 24OHM 72QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Monolithic Power Systems Inc.
Package Tray
Product Status Active
Switch Circuit SPST - NO
Number of Circuits 32
On-State Resistance (Max) 24Ohm
Channel-to-Channel Matching (ΔRon) 1.2Ohm
Voltage - Supply, Single (V+) 2.7V ~ 5.5V
Switch Time (Ton, Toff) (Max) 2µs, 2µs
Charge Injection 18pC
Channel Capacitance (CS(off), CD(off)) 10pF
Crosstalk -60dB @ 5MHz
Temperature Range - Operating -25°C ~ 125°C
Mounting Type Surface Mount
Package / Case 72-VFQFN Exposed Pad
Supplier Device Package 72-QFN (10x10)
Standard Package 1,200 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 982003-MP4835AGRD-T
Ultra Librarian 3D Model Ultra Librarian MP4835AGRD-T CAD Model

Description

The MP4835AGRD-T is an analog switch, multiplexer, demultiplexer integrated circuit designed for interface applications from Monolithic Power Systems Inc.

  • Switch Circuit: SPST (Normally Open, NO)
  • Circuits: 32
  • On-State Resistance: Up to 24Ohm
  • Charge Injection: 18pC
  • Channel-to-Channel Matching (ΔRon): 1.2Ohm
  • Channel Capacitance: 10pF
  • Voltage Supply Range: 2.7V to 5.5V
  • Mounting Type: Surface Mount
  • Package/Case: 72-VFQFN Exposed Pad
  • Packaging: Tray
  • Standard Package: 1,200 pcs
  • Operating Temperature Range: -25°C to 125°C
  • Product Status: Active

You May Also Be Interested in

Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1681 $70.3362
5+ $28.8558 $144.2790
7+ $27.9542 $195.6794
9+ $27.0524 $243.4716
12+ $26.1506 $313.8072
15+ $23.4453 $351.6795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess