EN
  • EN
  • DE

MP174GS-Z

Part No MP174GS-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Topology
Manufacturer Monolithic Power Systems Inc.
Package Reel - TR
Part Status Not For New Designs
Family Name MP174
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1589-1542-2, 1589-1542-1, MP174GS-Z-ND, 1589-1542-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849451-MP174GS-Z
Ultra Librarian 3D Model Ultra Librarian MP174GS-Z CAD Model

Description

The MP174GS-Z is an integrated circuit (IC) manufactured by Monolithic Power Systems Inc.

  • Family: MP174
  • Topology: Offline Converter
  • Package: Reel-TR
  • Quantity per Package: 2500
  • Recommendation: Not Recommended for New Designs
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • ECCN: EAR99
  • MSL Level: 2 (1 year)
  • REACH: Unaffected
  • HTSUS Code: 8542.39.0001
  • Other Part Numbers: 1589-1542-2, 1589-1542-1, MP174GS-Z-ND, 1589-1542-6

You May Also Be Interested in

Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5362 $53.7670
80+ $1.2604 $100.8320
125+ $1.2211 $152.6375
170+ $1.1817 $200.8890
220+ $1.1423 $251.3060
295+ $1.0241 $302.1095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,205 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess