EN
  • EN
  • DE

EV5025A-QV-00A

Part No EV5025A-QV-00A
Manufacturer Monolithic Power Systems Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR MP5025A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Monolithic Power Systems Inc.
Package Box
Product Status Not For New Designs
Type Power Management
Function Hot Swap Controller
Embedded No
Utilized IC / Part MP5025A
Primary Attributes 8V ~ 16V Operating Voltage
Supplied Contents Board(s)
Secondary Attributes On-Board Test Points
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1057247-EV5025A-QV-00A
Ultra Librarian 3D Model Ultra Librarian EV5025A-QV-00A CAD Model

Description

The MP5025A-QV-00A is a hot swap controller evaluation board designed for testing and demonstration purposes from Monolithic Power Systems Inc..

  • Type: Power Management Development Board
  • Package: Box
  • Operating Voltage: 8V to 16V
  • Embedded: No
  • Quantity: One piece
  • Features: On-board test points

You May Also Be Interested in

Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess