EN
  • EN
  • DE

502494-0470

Part No 502494-0470
Manufacturer MolexKits
Catalog Rectangular Connectors
Description Includes CLIK-Mate, PanelMate,Sherlock, Pico-Spox and MicroClasp Prodcut
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MolexKits
Win Source Part Number 1128969-502494-0470
Manufacturer Homepage www.molexkits.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 502494-0470 CAD Model

Description

The MolexKits 502494-0470 is a rectangular connector housing designed for wire-to-board connections. It's part of Molex's broad range of interconnect solutions and is used to create reliable and secure electrical connections.

Applications:

  • Consumer Electronics: Used in connecting internal components in devices like TVs, audio equipment, and gaming consoles.
  • Industrial Equipment: Employed in control panels, machinery, and automation systems for signal and power connections.
  • Automotive: Used in vehicle electronics for connecting various modules and sensors.
  • Data Communications: Found in networking equipment, servers, and telecommunications devices.

Features:

  • Rectangular Connector Housing: Provides a secure and organized way to connect multiple wires.
  • 4 Circuits: Designed to accommodate four individual connections.
  • Durable Material: Constructed from robust materials to withstand harsh environments.
  • Polarization: Features a polarization design to prevent mis-mating.

Benefits:

  • Reliable Connections: Ensures consistent and secure electrical contact between wires and the board.
  • Easy Assembly: Simplifies the wiring process with clear port designations and secure locking mechanisms.
  • Protection: Protects the connection points from physical damage and environmental factors.
  • Space-Saving Design: Offers a compact solution for connecting multiple wires in confined spaces.

Additional Details:

The 502494-0470 connector housing typically works with corresponding Molex terminals and headers to complete the connection. It’s crucial to use the correct terminals and headers specified for this housing to ensure proper mating and electrical performance. The housing material is often a high-performance plastic designed to withstand high temperatures and chemical exposure. The connector features a locking mechanism to secure the connection and prevent accidental disconnections. Proper crimping of the terminals to the wires is essential for a reliable and long-lasting connection. Refer to the Molex datasheet for detailed specifications, including voltage and current ratings, operating temperature range, and applicable wire gauges.

You May Also Be Interested in

CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6616 $52.9280
185+ $0.5428 $100.4180
290+ $0.5259 $152.5110
395+ $0.5089 $201.0155
510+ $0.4920 $250.9200
685+ $0.4411 $302.1535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,703 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess