EN
  • EN
  • DE

SG-5407-SCC

Part No SG-5407-SCC
Manufacturer Molex, LLC
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032494-SG-5407-SCC
Categories OEM Parts( S )
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG-5407-SCC CAD Model

Description

The Molex SG-5407-SCC is a connector component, likely a connector housing or a part thereof, designed for use in electronic assemblies. Molex is a well-known manufacturer of interconnect products, so this part is likely intended for use in wire-to-board or wire-to-wire connections.

Applications

  • Consumer electronics: Connectors for internal wiring in devices like televisions, audio equipment, and gaming consoles.
  • Automotive: Wiring harnesses for connecting various electronic components within vehicles.
  • Industrial equipment: Connectors for control systems, sensors, and power distribution in manufacturing machinery.
  • Telecommunications: Interconnect solutions for networking equipment, servers, and communication devices.
  • Medical devices: Connectors for diagnostic equipment, patient monitoring systems, and therapeutic devices.

Features

  • Durable construction: Made from high-quality materials to withstand harsh environments.
  • Secure locking mechanism: Ensures a reliable connection that resists vibration and accidental disconnections.
  • Compact design: Allows for high-density packaging in space-constrained applications.
  • Polarization features: Prevents mismating and ensures correct orientation during assembly.
  • Various contact options: Accommodates different wire gauges and current carrying requirements.

Benefits

  • Reliable electrical connection: Ensures consistent performance and reduces the risk of signal loss or intermittent failures.
  • Easy assembly: Streamlines the manufacturing process and reduces labor costs.
  • Improved product reliability: Minimizes the risk of connection-related failures and extends the lifespan of the equipment.
  • Enhanced safety: Prevents accidental disconnections and reduces the risk of electrical hazards.
  • Wide range of applications: Suitable for use in a variety of industries and applications.

Specific technical specifications, such as voltage rating, current rating, operating temperature range, and mating compatibility, can be found in the Molex product datasheet for the SG-5407-SCC connector. The material composition and flammability rating are also important considerations for certain applications.

You May Also Be Interested in

Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
Shikues
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Shikues
Lowest to $0.0318

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess