EN
  • EN
  • DE

MX1308

Part No MX1308
Manufacturer Molex, LLC
Catalog OEM Parts (M - N)
Description Disc Brake Pad Set, MX1308
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081227-MX1308
Categories OEM Parts(M-N)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX1308 CAD Model

Description

The Molex MX1308 connector is a robust and versatile wire-to-board connector system designed for demanding automotive and industrial applications. It provides secure and reliable connections in harsh environments, ensuring optimal performance and longevity.

Applications

  • Automotive Powertrain: Engine control units (ECUs), transmission control units (TCUs).
  • Body Electronics: Lighting systems, door modules, seat control units.
  • Infotainment Systems: Navigation systems, audio systems, display units.
  • Industrial Automation: Robotics, programmable logic controllers (PLCs), motor drives.
  • Heavy Equipment: Construction equipment, agricultural machinery, mining equipment.

Features

  • High Current Carrying Capacity: Designed to handle significant current loads, crucial for power distribution in automotive systems.
  • Polarization and Keying: Ensures proper mating and prevents accidental misconnection, enhancing safety and reliability.
  • Robust Housing: Constructed from durable materials resistant to vibration, temperature extremes, and chemical exposure.
  • Terminal Position Assurance (TPA): Provides secondary locking to ensure terminals remain securely seated within the housing.
  • Compact Design: Allows for efficient use of space in densely populated electronic modules.
  • Waterproof options: Some variants include waterproof seals to prevent moisture ingress.

Benefits

  • Improved Reliability: Minimizes connection failures and ensures consistent performance in demanding environments.
  • Reduced Downtime: Durable construction and secure connections minimize the need for repairs and replacements.
  • Enhanced Safety: Polarization and TPA features prevent misconnections and ensure secure terminal retention.
  • Simplified Assembly: Designed for easy and efficient assembly, reducing manufacturing costs.
  • Cost-Effectiveness: Provides a robust and reliable connection solution at a competitive price.

Additional Details

The MX1308 series encompasses a range of connector configurations, including various pin counts and housing styles, to accommodate diverse application requirements. Terminal options include crimp and solder types, allowing for flexible termination methods. Specific materials and plating options may vary depending on the part number and application. Consult the Molex datasheet for detailed specifications, including voltage ratings, current ratings, and operating temperature ranges. Mating connectors and tooling are also available to complete the connection system.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0477
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Meled
Lowest to $0.1113
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess