EN
  • EN
  • DE

95501-2661

Part No 95501-2661
Manufacturer Molex, LLC
Catalog Modular Connectors
Description Modular Connectors / Ethernet Connectors MDJCK 6/6 RA LOPRO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals UL
Color Black
Contact Material Bronze, Tin
Contact Plating Gold
Contact Resistance 20 mΩ
Country of Origin IE
Current Rating 1.5 A
Depth 18.1 mm
Flammability Rating UL94 V-0
Gender Female
Halogen Free Low Halogen
Height 11.65 mm
Housing Material Thermoplastic
Insulation Material Polyester
Insulation Resistance 500 MΩ
Lead Free Yes
Length 13.21 mm
Maximum Operating Temperature 80 °C
Max Voltage Rating (DC) 125 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Contacts 6
Number of Pins 2
Number of Ports 1
Number of Positions 6
Orientation Right Angle
Pitch 2.54 mm
Plating Tin
REACH SVHC Unknown
RoHS Compliant
Shielding Unshielded
Termination Through Hole
Voltage Rating 125 V
Voltage Rating (DC) 125 V
Width 11.5 mm
Win Source Part Number 996486-95501-2661
Categories Modular Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 95501-2661 CAD Model

Description

The Molex 996486-95501-2661 is a 6-position, right-angle, female modular connector. It has a pitch of 2.54 mm and a voltage rating of 125 V.

  • Product Name: Molex 996486-95501-2661
  • Manufacturer: Molex
  • Positions: 6
  • Orientation: Right-angle
  • Connector Type: Female modular connector
  • Pitch: 2.54 mm
  • Voltage Rating: 125 V
  • Current Rating: 1.5 A
  • Contact Material: Bronze, tin
  • Approval: UL approved
  • Contact Plating: Gold
  • Height: 11.65 mm
  • Width: 11.5 mm
  • Length: 13.21 mm
  • Shielded: Unshielded
  • Housing Material: Thermoplastic
  • Insulation Material: Polyester
  • Contact Resistance: 20 mΩ
  • RoHS Compliant: RoHS compliant
  • Lead-Free: Lead-free

You May Also Be Interested in

TE Connectivity
CONN STRAIN RELIEF RJ45/50 PLUGS
Need more? Email Us
TE Connectivity
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $4.1559
Pulse
Modular Connectors / Ethernet Connectors 100Base-TX NonPoE 1-Port RJ45 THT PIP
Lowest to $4.0745
Pulse
Modular Connectors / Ethernet Connectors 1X4 TAB DOWN W/LED'S ETHERNET (NON PoE)
Lowest to $7.5672
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $3.1721
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Need more? Email Us
Wurth Electronics Inc
WR-MJ 8P8C THT HORIZONTAL
Need more? Email Us
TE Connectivity
Modular Connectors / Ethernet Connectors 8 PORT 8P
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $16.9272

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5239 $52.3900
235+ $0.4299 $101.0265
365+ $0.4165 $152.0225
500+ $0.4030 $201.5000
645+ $0.3896 $251.2920
860+ $0.3493 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,459 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess