EN
  • EN
  • DE

90130-3350

Part No 90130-3350
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816219-90130-3350
Ultra Librarian 3D Model Ultra Librarian 90130-3350 CAD Model

Description

The Molex 90130-3350 is a Micro-Fit 3.0 receptacle housing designed for wire-to-board connections. As part of the Micro-Fit 3.0 connector system, it offers a compact and reliable solution for both power and signal applications. This housing is designed to accommodate crimp terminals that are attached to wires, which then mate with corresponding headers on a printed circuit board (PCB).

Applications

  • Wire-to-board connections in electronic devices
  • Power supplies and power distribution systems
  • Industrial control equipment
  • Automotive electronics
  • Telecommunications equipment
  • Consumer electronics products

Features

  • Micro-Fit 3.0 connector system compatibility
  • 10 circuits arranged in a dual-row configuration
  • 3.0 mm pitch for compact design
  • Positive locking mechanism for secure mating
  • Polarization features to prevent mis-mating
  • Durable housing material for robust performance
  • RoHS compliant

Benefits

  • Provides reliable and secure connections, minimizing the risk of disconnections.
  • Enables high-density packaging due to the compact 3.0 mm pitch.
  • Prevents accidental mis-mating, ensuring correct circuit connections.
  • Offers durability and long-term performance in demanding environments.
  • Simplifies assembly and maintenance processes.

Technical Specifications

The Molex 90130-3350 receptacle housing is designed to accept Micro-Fit 3.0 crimp terminals (sold separately). It features a 3.0 mm pitch, which refers to the distance between the center of one contact and the center of the adjacent contact. It has 10 circuits, arranged in a dual-row configuration, allowing for multiple wire connections in a small footprint. The housing material is typically made of a high-performance plastic, providing excellent electrical insulation and mechanical strength. The positive locking mechanism provides audible feedback and ensures a secure connection when mated with a compatible header. Polarization features are incorporated into the design to prevent accidental mis-mating. It is commonly used with various wire gauges depending on the current and voltage requirements of the application.

You May Also Be Interested in

Samtec Inc.
CONN RCPT 8POS 0.156 TIN SMD / 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin
Lowest to $6.4541
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Molex, LLC
CONN RCPT HSG 14POS BLACK / 14 Rectangular Connectors - Housings Receptacle Black
Need more? Email Us
TE Connectivity
CONN HEADER R/A 6POS 2.54MM / Connector Header Through Hole, Right Angle 6 position 0.100" (2.54mm)
Lowest to $2.1945
Samtec Inc.
CONN HEADER SMD 40POS 2MM / Connector Header Surface Mount 40 position 0.079" (2.00mm)
Need more? Email Us
Molex, LLC
CONN HEADER SMD 2POS 1.25MM / Connector Header Surface Mount 2 position 0.049" (1.25mm)
Lowest to $0.2843
Molex, LLC
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Lowest to $8.9732
TE Connectivity
CONN HEADER R/A 4POS 6.35MM / Connector Header Through Hole, Right Angle 4 position 0.250" (6.35mm)
Lowest to $1.5166
TE Connectivity
CONN PLUG HSG 26POS HYBRID / 26 Rectangular Connectors - Housings Plug White
Lowest to $1.2482

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess