EN
  • EN
  • DE

90130-1216

Part No 90130-1216
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Connector Accessories Preformed Bridge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Male Pin
Contact Gender Male
Contact Material Brass, Copper
Contact Mating Length 6.7564 mm
Contact Plating Gold
Contact Resistance 20 mΩ
Country of Origin SK
Current Rating 3 A
Depth 9.75 mm
Gender Male
Glow Wire Compliant Non-compliant
Height 10.9 mm
Housing Color Black
Housing Material Polyester
Insulation Resistance 5 GΩ
Lead Free Yes
Lead Length 2.9 mm
Lead Pitch 2.54 mm
Length 23.04 mm
Material Glass, Polyester
Mating Post Length 6.75 mm
Max Current Rating 3 A
Maximum Operating Temperature 125 °C
Max Voltage Rating (DC) 350.35 kV
Min Operating Temperature -55 °C
Mount Through Hole
Number of Circuits 16
Number of Contacts 16
Number of Pins 16
Number of Poles 16
Number of Positions 16
Number of Rows 2
Orientation Vertical
Pitch 2.54 mm
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Row Spacing 2.54 mm
Termination Solder
Voltage Rating 350 V
Voltage Rating (AC) 350 V
Voltage Rating (DC) 350 V
Working Voltage 350 V
Win Source Part Number 1029137-90130-1216
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 90130-1216 CAD Model

Description

This Molex male pin connector is a high-quality component designed for use in electronic devices.

  • Positions: 16
  • Pitch: 2.54 mm
  • Connector Type: Male Pin
  • Rows: 2
  • Row Spacing: 2.54 mm
  • Termination: Solder
  • Contact Mating Length: 6.7564 mm
  • Contact Material: Brass and Copper
  • Voltage Rating: 350 V
  • Current Rating: 3 A
  • Contact Resistance: 20 mΩ
  • Insulation Resistance: 5 GΩ
  • Housing Material: Polyester
  • Housing Color: Black
  • Length: 23.04 mm
  • Height: 10.9 mm
  • Depth: 9.75 mm
  • Working Voltage: 350 V
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Mounting Type: Through-Hole

You May Also Be Interested in

Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess