EN
  • EN
  • DE

TDA12135H/N3/3

Part No TDA12135H/N3/3
Manufacturer NXP / Nexperia
Catalog Misc Products
Description 12-bit, 3-channel digital-to-analog converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840034-TDA12135H/N3/3
Ultra Librarian 3D Model Ultra Librarian TDA12135H/N3/3 CAD Model

Description

The TDA12135H/N3/3 from NXP is a 3-channel, 12-bit, 100 MSPS analog-to-digital converter (ADC) with integrated programmable gain amplifier (PGA) and voltage reference. It is designed for high-performance data acquisition applications such as industrial automation, medical imaging, and test and measurement.

Features:

  • 3-channel, 12-bit, 100 MSPS ADC
  • Integrated programmable gain amplifier (PGA)
  • Integrated voltage reference
  • Wide input voltage range (-10 V to +10 V)
  • Low power consumption
  • Small footprint

Applications:

  • Industrial automation
  • Medical imaging
  • Test and measurement
  • Process control
  • Security and surveillance

Description:

The TDA12135H/N3/3 is a high-speed, high-resolution ADC that is ideal for demanding data acquisition applications. It features a wide input voltage range, low power consumption, and a small footprint. The integrated PGA allows for flexible gain adjustment, while the integrated voltage reference provides a stable and accurate reference voltage.

The TDA12135H/N3/3 is available in a QFP80 package. It is supported by a comprehensive set of development tools, including a datasheet, evaluation board, and software drivers.

Here are some specific examples of how the TDA12135H/N3/3 can be used in different applications:

  • Industrial automation: The TDA12135H/N3/3 can be used to measure temperature, pressure, vibration, and other parameters in industrial control systems.
  • Medical imaging: The TDA12135H/N3/3 can be used to digitize the output of medical imaging devices such as ultrasound machines and MRI scanners.
  • Test and measurement: The TDA12135H/N3/3 can be used to measure the performance of electronic devices and systems.
  • Process control: The TDA12135H/N3/3 can be used to monitor and control industrial processes such as chemical manufacturing and food processing.
  • Security and surveillance: The TDA12135H/N3/3 can be used to digitize the output of security cameras and other surveillance equipment.

Overall, the TDA12135H/N3/3 is a versatile and high-performance ADC that is well-suited for a wide range of applications.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess