EN
  • EN
  • DE

76046-5001

Part No 76046-5001
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description STACKED SFP+ 2X4 CONN ASSY W/ TI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Tray
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858150-76046-5001
Ultra Librarian 3D Model Ultra Librarian 76046-5001 CAD Model

Description

The Molex 76046-5001 is a SFP+ (Small Form-factor Pluggable Plus) connector designed for high-speed data communication applications. It's part of Molex's extensive range of interconnect solutions, known for their reliability and performance. This connector is used to establish a connection between a host system and a variety of optical or copper transceiver modules. SFP+ connectors enable data rates up to 10 Gbps and are critical for applications demanding high bandwidth and low latency.

Applications

  • Networking Equipment: Used in switches, routers, and network interface cards (NICs) to provide high-speed connections for data transmission.
  • Data Centers: Employed in servers, storage systems, and other data center infrastructure to support high-bandwidth applications.
  • Telecommunications: Integrated into telecommunications equipment, such as optical transceivers and line cards, for high-speed data transfer.
  • High-Performance Computing (HPC): Used in HPC systems to connect compute nodes and storage resources with high-speed interconnects.
  • Video and Broadcasting: Utilized in video production and broadcasting equipment to transmit high-resolution video signals.

Features

  • High-Speed Data Rates: Supports data rates up to 10 Gbps, enabling high-bandwidth communication.
  • Small Form Factor: The compact design allows for high-density port configurations.
  • EMI Shielding: Provides excellent EMI shielding to minimize electromagnetic interference and ensure signal integrity.
  • Robust Construction: Constructed from high-quality materials to ensure durability and reliability in demanding environments.
  • Hot-Pluggable: Supports hot-plugging, allowing for easy insertion and removal of transceiver modules without interrupting system operation.

Benefits

  • Increased Bandwidth: Enables high-speed data communication, improving overall system performance.
  • Space Saving: The small form factor allows for more ports per unit, maximizing space utilization.
  • Reliable Connection: Provides a secure and stable connection, minimizing the risk of signal loss or intermittent connectivity.
  • Easy Maintenance: Hot-pluggable design simplifies maintenance and upgrades, reducing downtime.
  • Versatile Compatibility: Compatible with a wide range of SFP+ transceiver modules, providing flexibility in system design.

Additional Details

The Molex 76046-5001 SFP+ connector is designed to be compatible with industry-standard SFP+ cages and transceiver modules. It features a robust latching mechanism to ensure secure connection. The connector's electrical characteristics are carefully optimized to minimize signal reflections and maintain signal integrity at high data rates. Proper grounding and shielding are essential for optimal performance, and the connector should be installed according to the manufacturer's specifications.

You May Also Be Interested in

Amphenol
CONN SAS PLUG 29POS SLD SMD / 29 Position SAS Plug Connector Solder Surface Mount
Lowest to $3.2617
TE Connectivity
CONN SFP+ CAGE SLD R/A / Position SFP+ Cage Connector Solder Through Hole, Right Angle
Lowest to $6.3055
Molex, LLC
CONN SFP+ CAGE PRESS-FIT R/A / Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle
Lowest to $53.7225
Samtec Inc.
0.80 MM QSFP+ EDGE CARD CONNECTO / Position Connector
Lowest to $3.1767
Amphenol FCI
CONN MINI HD SAS RCPT 1X2 32P RA
Lowest to $94.7822
TE Connectivity
CONN SFP CAGE 1X2 PRESS-FIT R/A / Position SFP Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Lowest to $25.5023
TE Connectivity
CONN ZQSFP+ RCPT 38P SLD RA SMD / 38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $3.8490
Amphenol
CONN SFP+ CAGE W/HSINK PRESS RA
Lowest to $8.0437
Hirose Electric Co Ltd
CONN AUTO LAN PLUG 4P SLD RA SMD / 4 Position Automotive LAN Connector Plug Connector Solder Surface Mount, Right Angle
Lowest to $1.8392

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess