EN
  • EN
  • DE

73415-0961

Part No 73415-0961
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF)
Description 50Ohm Right Angle PCB Mnt MMCX Conn; jack; Solder Termination; DCto6GHz; RG178
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Plating Gold
Connector Type Coaxial, Connector, MMCX
Contact Material Copper
Contact Plating Gold
Country of Origin TW
Frequency 6 GHz
Gender Female
Halogen Free Low Halogen
Impedance 50 Ω
Insulation Resistance 10 GΩ
Lead Free Yes
Max Frequency 6 GHz
Maximum Operating Temperature 155 °C
Min Operating Temperature -55 °C
Mount Edge
Orientation Right Angle, Straight
Packaging Bulk
Plating Gold
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination Solder
Voltage Rating 170 V
Win Source Part Number 975118-73415-0961
Categories Coaxial Connectors(RF)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 73415-0961 CAD Model

Description

The MMCX Connector is a coaxial connector manufactured by Molex, LLC.

  • Popularity: low
  • Supply: short supply
  • Win Source Part Number: 975118-73415-0961
  • Voltage Rating: 170V (maximum)
  • Frequency Range: 6GHz

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Hirose Electric Co Ltd
CONN ADAPT SMA PLUG TO U.FL JACK / Adapter Coaxial Connector SMA Jack, Female Socket To U.FL (UMCC) Jack, Male Pin 50Ohm
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Lowest to $363.6364
Fairview Microwave
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50 Ohms
Need more? Email Us
Murata Electronics North America
SWH-2WAY
Need more? Email Us
Hirose Electric Co Ltd
CONN INSULATOR FOR GT16 SERIES / Connector Insulator For GT16 Series
Lowest to $0.0254
Murata Electronics North America
MWC
Need more? Email Us
Hirose Electric Co Ltd
CONN COVER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess