EN
  • EN
  • DE

0734066360

Part No 0734066360
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF) - Assemblies
Description N PLUG STR,IP68, NON-ROTATE CPL, / SMP Connector Jack, Female Socket 50Ohm Through Hole Solder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Molex
Series 73406
Package Bulk
Connector Style SMP
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Type Through Hole
Fastening Type Snap-On
Frequency - Max 40 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Beryllium Copper
Body Material Beryllium Copper
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 335 V
Base Product Number 073406
Standard Package 21
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1351739-0734066360
Ultra Librarian 3D Model Ultra Librarian 0734066360 CAD Model

Description

This is a female socket connector from Molex with a snap-on fastening type and a SMP connector style.

  • Voltage Rating: 335 V
  • Impedance: 50Ohm
  • Ports: one port
  • Body Material: beryllium copper with a gold finish
  • Shield Termination: yes
  • Dielectric Material: polytetrafluoroethylene (PTFE)
  • Mounting Type: through-hole
  • Operating Temperature Range: -65°C to 165°C
  • Application: coaxial connectors (RF) - coaxial connector (RF) assemblies

You May Also Be Interested in

TE Connectivity
CONN TRIAX PLUG STR SOLDER
Need more? Email Us
LEMO
CONN TRIAX PLUG STR 50OHM SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN UMC PLUG R/A 75 OHM SOLDER
Need more? Email Us
Linx Technologies Inc.
BNC CONNECTOR RIGHT ANGLE JACK,
Lowest to $7.3256
LEMO
CONN COAX RCPT STR 50 OHM SOLDER
Need more? Email Us
LEMO
CONN NIMCAMAC RCPT STR 50 OHM
Need more? Email Us
Rosenberger
CONN FAKRA PLUG R/A PCB
Lowest to $8.7314
TE Connectivity
CONN BNC JACK STR 50 OHM PCB
Lowest to $16.0075
Linx Technologies Inc.
CONN UMC JACK STR SMD
Lowest to $0.8441

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess