EN
  • EN
  • DE

73403-6241

Part No 73403-6241
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF) - Assemblies
Description SMB FAKRA JACK STR 50 OHMS / Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Molex, LLC
Series *
Package Box
Product Status Active
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 982282-73403-6241
Ultra Librarian 3D Model Ultra Librarian 73403-6241 CAD Model

Description

The 982282-73403-6241 electronic component, manufactured by Molex, LLC, is a high-quality coaxial connector assembly suitable for RF applications.

  • Package: Box
  • Standard Package: 1 piece
  • ECCN: EAR99
  • MSL Level: vendor undefined
  • REACH Status: available upon request
  • HTSUS Code: 8536.90.4000
  • Product Status: active

You May Also Be Interested in

Amphenol
CONN 2.92MM JACK STR 50 OHM SMD / 2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
Lowest to $24.6018
TE Connectivity
CONN MCX JACK STR 50 OHM SMD / MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Need more? Email Us
TE Connectivity
CONN BNC PLUG STR 75 OHM CRIMP / BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Lowest to $8.9392
TE Connectivity
CONN BNC JACK R/A 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
Lowest to $5.4993
Amphenol-RF Division
CONN SMA PLUG STR 50 OHM SOLDER / SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Lowest to $3.0430
Amphenol-RF Division
CONN SMP JACK STR 50 OHM SMD / SMP Connector Jack, Male Pin 50Ohm Surface Mount Solder
Lowest to $144.3003
Hirose Electric Co Ltd
CONN MSS RCPT STR 50 OHM PCB / MSS Connector Receptacle, Female Socket 50Ohm Through Hole Solder
Lowest to $11.4446
Amphenol-RF Division
CONN SMP RCPT STR 50 OHM SMD / SMP Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
Need more? Email Us
TE Connectivity
CONN TNC JACK R/A 50 OHM PCB / TNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess