EN
  • EN
  • DE

73251-1150

Part No 73251-1150
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF)
Description SMA JACK EDGE MOUNT 50 OHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Tray
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4010
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847809-73251-1150
Ultra Librarian 3D Model Ultra Librarian 73251-1150 CAD Model

Description

The 73251-1150 is a coaxial connector manufactured by Molex, LLC, designed for radio frequency (RF) applications. This connector provides a reliable and high-performance connection for coaxial cables, ensuring signal integrity and minimizing signal loss. It is suitable for a variety of demanding applications where precise and stable connections are essential.

Applications:

  • Wireless Communication Systems: Used in antennas, base stations, and other wireless infrastructure components.
  • Test and Measurement Equipment: Integrated into oscilloscopes, spectrum analyzers, and network analyzers.
  • Broadcast Equipment: Employed in broadcast transmitters, receivers, and related equipment for high-quality signal connections.
  • Satellite Communication: Utilized in satellite communication systems for reliable signal transmission and reception.
  • Aerospace and Defense: Found in aerospace and defense applications requiring robust and high-performance RF connections.

Features:

  • High-Frequency Performance: Engineered for optimal performance at high frequencies, minimizing signal loss and reflections.
  • Low VSWR: Offers low Voltage Standing Wave Ratio (VSWR) to ensure efficient signal transmission.
  • Durable Construction: Constructed with high-quality materials for long-lasting performance in harsh environments.
  • Secure Connection: Provides a secure and reliable connection to prevent signal interruptions.
  • Various Mounting Options: Available with various mounting options to suit different installation requirements.
  • Compact Design: Designed with a compact form factor for space-saving applications.

Benefits:

  • Improved Signal Quality: Enhances signal quality by minimizing signal loss and reflections.
  • Reliable Performance: Ensures reliable performance in demanding environments.
  • Increased System Uptime: Reduces the risk of connection failures, increasing system uptime.
  • Simplified Installation: Designed for easy and efficient installation.
  • Long Service Life: Durable construction ensures a long service life.
  • Cost-Effective Solution: Provides a cost-effective solution for high-frequency connectivity.

Additional Details:

The 73251-1150 connector typically comprises a body, a center contact, and a cable attachment mechanism. The body is often made of brass with gold or silver plating to ensure excellent conductivity and corrosion resistance. The center contact is usually made of beryllium copper with gold plating for optimal signal transmission. The cable attachment mechanism ensures a secure and reliable connection to the coaxial cable, preventing cable pullout and maintaining signal integrity.

Molex is a leading global manufacturer of interconnect solutions, known for their commitment to quality and innovation. The 73251-1150 coaxial connector exemplifies this commitment, providing a dependable choice for applications that demand reliable and high-performance RF connections.

You May Also Be Interested in

Molex, LLC
73391-0070 Molex RF Connectors / Coaxial Connectors VERT JACK PCB datasheet, inventory, & pricing.
Lowest to $4.5811
Megastar
Connector Receptacle IPEX Male Pin 50Ω Surface Mount
Lowest to $0.0997
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin (2) 50 Ohms
Need more? Email Us
HJ Tech
Connector Receptacle SMA Female Pin Through Hole Right Angle
Lowest to $1.0264
Molex, LLC
73300-0021 Molex RF Connectors / Coaxial Connectors SMPM PLUG EDGE MNT FULL DETENT 50 OHM datasheet, inventory, & pricing.
Lowest to $11.6418
Molex, LLC
73251-2120 Molex RF Connectors / Coaxial Connectors SMA JACK 50 OHM EDGE MNT BOARD.062 datasheet, inventory, & pricing.
Lowest to $4.1329
Molex, LLC
73171-1900 Molex RF Connectors / Coaxial Connectors BNC JACK VERT PCB 75OHM datasheet, inventory, & pricing.
Lowest to $2.9105
G-Switch Technology (Dongguan) Co., Ltd.
Connector Receptacle IPEX Male Pin 20mΩ Surface Mount
Lowest to $0.0461

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess