EN
  • EN
  • DE

73116-0004

Part No 73116-0004
Manufacturer Molex, LLC
Catalog Coaxial Cables (RF)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815813-73116-0004
Ultra Librarian 3D Model Ultra Librarian 73116-0004 CAD Model

Description

The 73116-0004 is a high-performance SMA (SubMiniature version A) to SMA straight cable assembly manufactured by Molex. This coaxial cable is designed for reliable and low-loss signal transmission in a variety of RF applications. Its robust construction and high-quality connectors ensure optimal performance and durability.

Applications:

  • Test and Measurement Equipment: Used to connect test instruments like signal generators, spectrum analyzers, and network analyzers.
  • Wireless Communication Systems: Employed in connecting antennas to radios and other wireless devices.
  • Satellite Communication Systems: Utilized in satellite ground stations and communication equipment.
  • Radar Systems: Used for signal transmission in radar transceivers and related equipment.
  • Medical Equipment: Employed in medical imaging and diagnostic equipment requiring precise RF connections.

Features:

  • SMA Connectors: Equipped with SMA male connectors on both ends for secure and reliable connections.
  • Low Loss Cable: High-quality coaxial cable ensures minimal signal attenuation.
  • Straight Configuration: Straight connectors for easy and direct connections.
  • Durable Construction: Robust cable construction for long-lasting performance.
  • Wide Frequency Range: Operates effectively over a broad frequency range.
  • Impedance Matched: Typically designed for 50 Ohm impedance to minimize signal reflections.
  • RoHS Compliant: Meets RoHS environmental standards for hazardous substances.

Benefits:

  • Reliable Signal Transmission: Low-loss cable and secure connectors ensure reliable signal transmission.
  • Easy Installation: Straight configuration simplifies installation and connection.
  • Durable Performance: Robust construction provides long-lasting performance in demanding environments.
  • Versatile Application: Suitable for a wide range of RF applications.
  • Optimal Performance: Designed for optimal performance in high-frequency applications.

Additional Details:

The 73116-0004 cable assembly is typically available in various lengths to suit different application needs. The SMA connectors feature gold-plated contacts for corrosion resistance and enhanced signal conductivity. The cable itself is constructed with a durable jacket material that provides protection against abrasion and environmental factors. It is designed to provide consistent performance and maintain signal integrity in demanding operating conditions.

You May Also Be Interested in

Amphenol-RF Division
SMA BLKHD JCK IP67-AMC PLG 50MM / Reverse Polarity SMA Bulkhead Crimp Jack IP 67 to AMC Right Angle Plug Terminated Using 1.13 MM Cable, Various Lengths
Need more? Email Us
Amphenol-RF Division
CONN JUMPER AMC PLUG-PLUG 180MM
Need more? Email Us
Amphenol-RF Division
CABLE MCX PLUG-PLUG RG316 .75M
Need more? Email Us
TE Connectivity
COAX CABLE-DATA BUS
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .5M / Cable Assembly Belden 1694A 0.5m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Amphenol-RF Division
CONN JUMPER AMC PLUG-PLUG 60MM / AMC Right Angle Plug to AMC Right Angle Plug on 1.13 mm Micro-cable 60 mm
Lowest to $5.1501
Amphenol-RF Division
CABLE BNC PLUG TO PLUG 12" / Cable Assembly Belden 4855R 0.305m BNC to BNC M-M Bag
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG 1M / Cable Assembly Belden 1694A 1m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Belden Inc.
CABLE COAX RG-58 19 AWG 500'
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8913 $59.3478
13+ $8.1160 $105.5080
20+ $7.8624 $157.2480
27+ $7.6087 $205.4349
34+ $7.3551 $250.0734
46+ $6.5942 $303.3332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess