EN
  • EN
  • DE
  • IT

67910-5700

Part No 67910-5700
Manufacturer Molex, LLC
Catalog Card Edge Connectors - Edgeboard Connectors
Description Card Edge Conn, Dual Side, 52 Pos, Smt Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Card Thickness 990.6 µm
Color Black
Contact Material Bronze, Gold, Nickel
Contact Plating Gold
Country of Origin TW
Current Rating 1.1 A
Gender Female
Height 6 mm
Housing Color Black
Housing Material Polymer
Insulation Material Polymer
Maximum Operating Temperature 80 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 52
Number of Contacts 52
Number of Positions 52
Number of Rows 2
Orientation Right Angle
Pitch 787.4 µm
Plating Tin
RoHS Compliant
Termination Solder
Win Source Part Number 970616-67910-5700
Categories Card Edge Connectors - Edgeboard Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 67910-5700 CAD Model

Description

The Molex 970616-67910-5700 is a female card edge connector with 52 positions and 2 rows.

  • Pitch: 787.4 µm
  • Current Rating: 1.1 A
  • Housing: Polymer housing
  • Contact Material: Bronze, gold, nickel
  • RoHS compliant: Yes
  • Operating Temperature: -40 to 80 °C

You May Also Be Interested in

Amphenol FCI
CONN PCI EXP FMALE 164POS 0.039
Lowest to $12.0749
Amphenol
CONN EDGE DUAL FMALE 60POS GOLD
Need more? Email Us
Amphenol FCI
CONN M.2 FMALE 67POS 0.020 GOLD
Lowest to $9.7500
Amphenol FCI
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol FCI
CONN EDGE DUAL FMALE 60POS
Need more? Email Us
Amphenol FCI
CONN EDGE DUAL FMALE 68POS
Need more? Email Us
Amphenol FCI
CONN PCI EXP FMALE 164POS 0.039
Lowest to $4.1841
Amphenol FCI
CONN PCI EXP FMALE 164POS 0.039
Lowest to $4.8262
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Lowest to $4.0909

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5135 $52.9725
85+ $1.2418 $105.5530
125+ $1.2030 $150.3750
175+ $1.1642 $203.7350
225+ $1.1254 $253.2150
300+ $1.0090 $302.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,048 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess