EN
  • EN
  • DE

55935-0510

Part No 55935-0510
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn Shrouded Header (4 Sides) PL 5 POS 2mm Solder RA Side Entry Thru-Hole MicroClasp™ Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Country of Origin JP
Current Rating 3 A
Glow Wire Compliant Non-compliant
Housing Material Polyester
Maximum Operating Temperature 85 °C
Min Operating Temperature -25 °C
Mount Through Hole
Number of Circuits 5
Number of Contacts 5
Number of Positions 5
Number of Rows 1
Orientation Right Angle
Pitch 2 mm
Plating Tin
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8536694040, 8536694040
Termination Solder
Voltage Rating 250 V
Win Source Part Number 1039295-55935-0510
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 55935-0510 CAD Model

Description

The Molex 55935-0510 is a circular connector housing designed for creating reliable and secure connections in a variety of applications. This housing is part of Molex's broader family of circular connectors, which are known for their robust construction and ability to withstand harsh environmental conditions. It is specifically engineered to protect and organize electrical contacts within a circular interface.

Applications:

  • Industrial machinery and automation
  • Medical equipment
  • Aerospace and defense systems
  • Telecommunications infrastructure
  • Automotive electronics

Features:

  • High-quality material: Constructed from durable materials that provide excellent resistance to environmental factors such as temperature, humidity, and vibration.
  • Secure locking mechanism: Features a reliable locking system to ensure a stable and secure connection, preventing accidental disconnections during operation.
  • Compact design: Offers a space-efficient solution for applications where size and weight are critical considerations.
  • Easy assembly: Designed for quick and straightforward assembly, reducing installation time and labor costs.
  • Environmental protection: Provides protection against dust, moisture, and other contaminants, ensuring consistent performance in challenging environments.

Benefits:

  • Enhanced reliability: The rugged design and secure locking mechanism provide a dependable electrical connection, minimizing downtime and maintenance expenses.
  • Improved performance: The environmental protection features shield the connector from harsh conditions, maintaining optimal performance throughout its operational life.
  • Reduced installation costs: The user-friendly assembly design simplifies the installation process, decreasing labor costs and enhancing overall efficiency.
  • Versatile application: Suitable for a wide array of applications, offering a flexible solution for diverse connectivity requirements.
  • Long-term durability: The premium materials and robust construction ensure long-term durability, delivering a cost-effective solution for demanding applications.

Additional Details:

The Molex 55935-0510 circular connector housing is typically manufactured from materials such as thermoplastic or metal, depending on the specific requirements of the application. It is designed to accommodate a specific number and type of contacts, providing a customized solution for different electrical connectivity needs. The housing also features a locking mechanism, such as a bayonet or threaded coupling, to ensure a secure and reliable connection. Its compact design and robust construction make it ideal for use in a variety of industrial, medical, and aerospace applications.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3202 $51.2320
385+ $0.2627 $101.1395
590+ $0.2545 $150.1550
815+ $0.2463 $200.7345
1,050+ $0.2381 $250.0050
1,410+ $0.2135 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess