EN
  • EN
  • DE

54809-3175

Part No 54809-3175
Manufacturer Molex, LLC
Catalog FFC, FPC (FlatFlexible) Connectors
Description Conn FPC Connector SKT 31 POS 0.3mm Solder RA SMD Easy-On™ T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 200 mA
Number of Circuits 27
Number of Pins 31
Number of Rows 1
Orientation Right Angle
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1004469-54809-3175
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54809-3175 CAD Model

Description

The Molex 54809-3175 is a SlimStack 0.40mm pitch FFC/FPC connector, meticulously engineered for high-density and space-constrained applications. It provides a reliable interconnect solution for Flat Flexible Cables (FFC) and Flexible Printed Circuits (FPC), ensuring secure signal transmission in compact electronic devices. This connector features a backflip actuator for easy cable insertion and secure retention.

Applications:

  • Smartphones
  • Tablets
  • Wearable Devices
  • Digital Cameras
  • Portable Gaming Consoles

Features:

  • 0.40mm Pitch: Enables high-density connections, maximizing space utilization in miniaturized devices.
  • 31 Circuits: Provides a high number of signal lines within a compact footprint.
  • Backflip Actuator: Facilitates easy and secure FFC/FPC cable insertion and retention.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing time and costs.
  • SlimStack Design: Offers a low profile, making it ideal for height-constrained applications.

Benefits:

  • Maximized Space Savings: Ultra-fine pitch and slim profile enable efficient space utilization in compact devices.
  • Secure Cable Retention: Backflip actuator ensures a reliable and stable connection, minimizing signal interruptions.
  • Simplified Assembly: SMT compatibility streamlines the manufacturing process, reducing assembly time and costs.
  • High Signal Integrity: Provides excellent electrical performance for reliable signal transmission.
  • Versatile Application: Suitable for a wide range of applications requiring high-density and reliable FFC/FPC connections.

Additional Details:

The Molex 54809-3175 is constructed with high-quality materials to ensure durability and long-term reliability. The housing material is typically a high-temperature thermoplastic, allowing for reflow soldering processes. This connector is RoHS compliant, adhering to environmental standards. It is designed for a current rating of 0.3A and a voltage rating of 50V.

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Lowest to $1.2917
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 1.27MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 24POS 2.54
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 8POS 2.54
Need more? Email Us
Amphenol
CONTACT FLAT FLEX SOCKET GOLD
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 4POS 2.54
Lowest to $0.5955

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
185+ $0.6416 $118.6960
280+ $0.6216 $174.0480
385+ $0.6015 $231.5775
500+ $0.5816 $290.8000
665+ $0.5214 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 327 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess