EN
  • EN
  • DE

54548-2090

Part No 54548-2090
Manufacturer Molex, LLC
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SMD
Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
RoHS State Request Verification
Win Source Part Number 713124-54548-2090
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 54548-2090 CAD Model

Description

The Molex 54548-2090 is a SlimStack™ Board-to-Board Connector. This connector is designed for high-density applications requiring minimal space and high signal integrity. It features a fine pitch and a low profile, making it ideal for compact electronic devices. The SlimStack™ design ensures secure mating and reliable electrical performance.

Applications:

  • Smartphones and Mobile Devices
  • Tablets and Laptops
  • Wearable Electronics
  • Digital Cameras
  • High-Density PCBs

Features:

  • SlimStack™ Design: Low profile and fine pitch for high-density applications.
  • Board-to-Board Connection: Enables reliable connection between two PCBs.
  • High Signal Integrity: Ensures minimal signal distortion and reliable data transfer.
  • Secure Mating: Provides robust and secure connection.
  • Durable Construction: Withstands mechanical stress and vibration.

Benefits:

  • Space Saving: Compact design allows for integration into small devices.
  • High Performance: Reliable electrical contact ensures consistent performance.
  • Robust Connection: Secure mating prevents accidental disconnections.
  • Easy Assembly: Simplifies the manufacturing process.
  • Long-Term Reliability: Durable construction ensures long-term performance.

Additional Details:

The Molex 54548-2090 features a fine pitch of 0.40mm. It is typically used for connecting two parallel PCBs in various electronic devices. The housing material is typically a high-temperature thermoplastic, allowing for reflow soldering processes. The contacts are made of a copper alloy with gold plating to ensure excellent electrical conductivity and corrosion resistance. This connector is designed for automated assembly processes to improve manufacturing efficiency. It is ideal for applications where board space is at a premium and high signal integrity is crucial.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess