EN
  • EN
  • DE

53395-1009

Part No 53395-1009
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description 1.00mm Pitch Plug, Surface Mount, Dual Row, Vertical, 8.00mm Mating Height, 100 Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug
Contact Material Bronze
Contact Plating Gold
Current Rating 500 mA
Flammability Rating UL94 V-0
Glow Wire Compliant Non-compliant
Height 6.35 mm
Housing Color White
Housing Material Thermoplastic
Lead Pitch 1 mm
Length 60.8 mm
Mated Stacking Heights 8 mm
Mount Surface Mount
Number of Circuits 100
Number of Contacts 100
Number of Pins 100
Number of Positions 100
Number of Rows 2
Orientation Vertical
Pitch 990.6 µm
RoHS Non-Compliant
Voltage Rating 100 V
Width 6 mm
Win Source Part Number 1152529-53395-1009
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 53395-1009 CAD Model

Description

The 1152529-53395-1009 from Molex is a 2-row, 100-position plug connector with a pitch of 990.6 µm.

  • Number of Rows: 2
  • Number of Positions: 100
  • Pitch: 990.6 µm
  • Voltage Rating: 100 V
  • Current Rating: 500 mA
  • Housing Material: Thermoplastic
  • Contact Material: Bronze
  • Contact Plating: Gold
  • Housing Color: White
  • Height: 6.35 mm
  • Length: 60.8 mm
  • Width: 6 mm
  • Mounting Style: Surface Mount
  • RoHS Compliant: No
  • Category: Circular Connectors - Housings

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess