EN
  • EN
  • DE
  • IT

53025-0310

Part No 53025-0310
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 759464-53025-0310
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 53025-0310 CAD Model

Description

The Molex 53025-0310 is a PicoBlade connector header designed for compact and reliable board-to-board and wire-to-board connections. This connector is part of Molex's PicoBlade series, known for its small size and secure locking mechanism, making it suitable for space-constrained applications requiring reliable signal transmission.

Applications

  • Consumer Electronics: Used in devices such as smartphones, tablets, and digital cameras for internal connections.
  • Industrial Equipment: Employed in control systems, sensors, and actuators where space is limited.
  • Medical Devices: Integrated into portable medical equipment requiring reliable and compact connections.
  • Automotive Electronics: Used in automotive control units and infotainment systems.
  • Lighting Systems: Found in LED lighting applications for power and signal connections.

Features

  • Compact Design: Small size allows for high-density mounting in space-constrained applications.
  • Positive Locking: Ensures a secure connection, preventing accidental disconnections.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • Gold Plating: Provides excellent conductivity and corrosion resistance.
  • Polarization: Prevents mismating, ensuring correct connections.

Benefits

  • Space Savings: The compact design allows for more efficient use of board space.
  • Reliable Connection: The positive locking mechanism ensures a stable and secure connection.
  • Automated Assembly: SMT compatibility reduces assembly time and costs.
  • Improved Performance: Gold plating ensures consistent and stable signal transmission.
  • Prevents Errors: Polarization features minimize the risk of incorrect connections.

Specifically, the 53025-0310 is a vertical header with 3 pins. The housing material is typically high-temperature thermoplastic, which is suitable for reflow soldering processes. The contacts are made of a copper alloy with gold plating to maintain good conductivity. This PicoBlade header mates with corresponding PicoBlade receptacles.

You May Also Be Interested in

CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess