EN
  • EN
  • DE

52793-2772

Part No 52793-2772
Manufacturer Molex, LLC
Catalog FFC, FPC (FlatFlexible) Connectors
Description 1.00mm Pitch Easy-On FFC/FPC Connector, Surface Mount, Right-Angle, Non-ZIF, Top Contact Style, 27 Circuits, Gold...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Country of Origin MY
Mount Surface Mount
Number of Circuits 27
Number of Rows 1
Orientation Right Angle
Plating Tin
RoHS Compliant
Win Source Part Number 1039126-52793-2772
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 52793-2772 CAD Model

Description

The Molex 52793-2772 is a Flat Flexible Cable/Flat Flexible Connector (FFC/FPC) connector designed for creating robust and space-efficient connections in compact electronic devices. It's part of a connector family known for its reliability and ease of use in connecting FFC/FPC cables to PCBs.

Applications:

  • Smartphones and tablets
  • Digital cameras
  • Portable gaming consoles
  • Notebook computers
  • Printers and scanners
  • Automotive display systems
  • Medical monitoring devices

Features:

  • Fine pitch: Enables high-density connections in limited spaces.
  • Actuator (Flip Lock): Provides a secure and reliable locking mechanism.
  • Surface mount termination: Designed for automated assembly processes.
  • Compact profile: Minimizes board space requirements.
  • Durable construction: Ensures long-lasting performance.
  • RoHS compliance: Meets environmental standards.

Benefits:

  • Space optimization: Allows for miniaturization of electronic devices.
  • Secure connection: Prevents accidental disconnections and ensures signal integrity.
  • Efficient assembly: Streamlines manufacturing processes.
  • Long-term reliability: Reduces maintenance and replacement costs.
  • Environmentally responsible: Complies with environmental regulations.

Additional Details:

FFC/FPC connectors, like the 52793-2772, typically feature a fine pitch (e.g., 0.5mm or 1.0mm) to enable high-density connections. The connector housing is typically made of a high-temperature thermoplastic material suitable for reflow soldering. The actuator (or flip lock) is a critical component that secures the FFC/FPC cable in place. Molex designs these connectors for compatibility with automated assembly equipment, which reduces manufacturing costs and enhances production efficiency.

Always consult the manufacturer's datasheet for accurate and detailed specifications before using this component in your design.

You May Also Be Interested in

TE Connectivity
CONTACT FLAT FLEX PIN TIN
Lowest to $0.8710
Amphenol
CONN FFC/FPC RCPT HSG 9POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 1.27MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 8POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 50POS 2.54MM
Need more? Email Us
TE Connectivity
FFC&FPC Connectors 17P FFC RCPT
Need more? Email Us
Amphenol
CONTACT FLAT FLEX SOCKET GOLD
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 8POS 2.54
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess