EN
  • EN
  • DE
  • IT

526020579

Part No 526020579
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814557-526020579
Ultra Librarian 3D Model Ultra Librarian 526020579 CAD Model

Description

The Molex 526020579 is a rectangular connector, designed for reliable signal and power transmission in a variety of applications. This connector is part of Molex's extensive range of interconnect solutions, known for their quality and durability. The connector's design focuses on ease of use and secure mating, ensuring stable electrical connections even in demanding environments.

Applications

  • Consumer electronics: Used in devices like televisions, gaming consoles, and audio equipment for internal connections.
  • Automotive industry: Employed in vehicle control systems, infotainment, and lighting applications.
  • Industrial automation: Found in machinery, control panels, and robotic systems for power and signal routing.
  • Medical equipment: Utilized in diagnostic and monitoring devices requiring dependable connections.
  • Telecommunications: Incorporated in networking equipment, servers, and communication infrastructure.

Features

  • Durable Construction: Made from high-quality materials ensuring long-term reliability.
  • Compact Design: Space-saving form factor allowing for high-density mounting.
  • Secure Mating: Designed for a stable and reliable connection, minimizing signal loss and preventing accidental disconnections.
  • Versatile Application: Suitable for a wide range of industries and electronic devices.
  • Easy Installation: Designed for quick and straightforward assembly processes.

Benefits

  • Improved Reliability: Ensures stable and consistent connections, reducing the risk of system failures.
  • Increased Efficiency: Facilitates efficient power and signal transmission, optimizing device performance.
  • Cost Savings: Reduces maintenance and repair costs due to its durable construction.
  • Enhanced Performance: Contributes to the overall performance and stability of electronic devices.
  • Space Optimization: Allows for denser component placement, enabling smaller and more efficient designs.

Additional Details

This connector typically features a specific number of circuits or positions, housing material, and contact plating that defines its current carrying capacity, voltage rating and operational temperature range. Consult the Molex product datasheet for precise specifications related to circuit count, material composition (often a high-temperature thermoplastic), plating type (such as tin or gold), voltage/current ratings, and flammability ratings. Proper tooling, also available from Molex, should be used to terminate wires to the connector contacts for optimal performance.

You May Also Be Interested in

Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess