EN
  • EN
  • DE

52030-0929

Part No 52030-0929
Manufacturer Molex, LLC
Catalog FFC, FPC (FlatFlexible) Connectors
Description FFC/FPC Connector, Through-Hole, Vertical, FFC/FPC Connector, ZIF Receptacle, 9 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Bronze
Contact Plating Tin
Country of Origin MY
Current Rating 1 A
Gender Receptacle
Maximum Operating Temperature 80 °C
Max Voltage Rating (AC) 50 V
Min Operating Temperature -20 °C
Mount Through Hole
Number of Circuits 9
Number of Contacts 9
Number of Pins 9
Number of Positions 9
Number of Rows 1
Orientation Vertical
Pitch 1 mm
REACH SVHC Unknown
RoHS Compliant
Stackable No
Termination Through Hole
Voltage Rating 50 V
Win Source Part Number 975510-52030-0929
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 52030-0929 CAD Model

Description

The Molex 52030-0929 is a 0.50mm pitch Easy-On FFC/FPC connector designed for flexible flat cable (FFC) and flexible printed circuit (FPC) terminations. This connector offers a reliable and space-saving solution for connecting FFC/FPC cables to printed circuit boards (PCBs) in a variety of electronic devices.

Applications

  • LCD Displays: Used for connecting LCD panels to the main board in monitors, TVs, and laptops.
  • Mobile Phones: Connects various internal components such as displays, cameras, and touchscreens.
  • Tablets: Provides a reliable connection for internal components like LCD screens and touch sensors.
  • Digital Cameras: Used to connect image sensors and display screens.
  • Printers: Connects print heads and control panels to the main board.

Features

  • 0.50mm Pitch: Compact design for high-density applications.
  • Easy-On Actuator: Facilitates easy cable insertion and secure retention.
  • Surface Mount Technology (SMT): Allows for automated assembly and efficient board layout.
  • Top Contact: Provides convenient cable insertion from the top.
  • Multiple Circuit Sizes: Available in various pin counts to suit different application needs.

Benefits

  • Space Saving: Compact design allows for efficient use of PCB real estate.
  • Reliable Connection: Ensures stable and secure connectivity between FFC/FPC cables and PCBs.
  • Easy to Use: Simplifies the assembly process with the Easy-On actuator.
  • Versatile: Suitable for a wide range of applications requiring FFC/FPC connectivity.
  • Cost-Effective: Provides a reliable and efficient connectivity solution at a competitive price.

Additional Details

The Molex 52030-0929 connector features 9 circuits and a 0.50mm pitch, making it ideal for high-density applications where space is limited. It utilizes a surface mount termination method, allowing for automated assembly processes. The connector has a top contact configuration, which simplifies cable insertion. The Easy-On actuator provides a secure and reliable connection, preventing accidental disconnections. It is designed to withstand operating temperatures ranging from -25°C to +85°C. The housing material is typically made of high-temperature thermoplastic, which is resistant to soldering heat. The contacts are made of copper alloy with a tin or gold plating for improved conductivity and corrosion resistance. The connector is RoHS compliant, ensuring that it meets environmental standards. Its compact dimensions and reliable performance make it a popular choice for various electronic devices requiring FFC/FPC connectivity.

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 9POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 50POS 2.54MM
Need more? Email Us
TE Connectivity
CONTACT FLAT FLEX PIN GOLD
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Lowest to $1.2917
TE Connectivity
CONN FFC RCPT HSG 17POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 8POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 8POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess