EN
  • EN
  • DE

505433-1071

Part No 505433-1071
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Pitch 1.25mm, Micro-Lock Plus PCB Header, Dual Row, Surface Mount, 10 Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Brass
Country of Origin MY
Number of Circuits 10
Number of Rows 2
Orientation Vertical
RoHS Compliant
Schedule B 8536694040
Win Source Part Number 1038989-505433-1071
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 505433-1071 CAD Model

Description

The Molex 505433-1071 is a circular connector housing designed to provide a secure and reliable connection in various applications. This housing is part of Molex's range of robust connector solutions, engineered to protect and maintain the integrity of electrical connections in demanding environments. It is specifically designed to accommodate and safeguard connector contacts, ensuring stable performance.

Applications:

  • Industrial Equipment: Used in heavy machinery, control panels, and automated systems where robust connections are essential.
  • Automotive Industry: Employed in automotive electronics and wiring harnesses to provide reliable connections in harsh conditions.
  • Aerospace and Defense: Utilized in aerospace and defense applications requiring high-reliability connectors capable of withstanding vibration and extreme temperatures.
  • Medical Devices: Found in medical equipment where secure and stable connections are critical for accurate and reliable operation.
  • Telecommunications Infrastructure: Used in telecommunications equipment for signal and power connections, ensuring network reliability.
  • Robotics: Integrated into robotic systems to provide dependable power and signal transmission.

Features:

  • High-Quality Materials: Constructed from durable materials to withstand harsh environmental conditions and ensure long-term reliability.
  • Secure Locking Mechanism: Equipped with a locking mechanism to prevent accidental disconnections, maintaining a stable connection.
  • Environmental Protection: Provides protection against dust, moisture, and other contaminants, enhancing performance in challenging environments.
  • Easy Installation: Designed for quick and easy assembly, reducing installation time and labor costs.
  • Compact Size: Offers a compact form factor, making it suitable for applications with limited space.
  • Versatile Design: Compatible with a range of contacts and cable sizes, providing design flexibility.

Benefits:

  • Reliable Performance: Ensures a stable and secure electrical connection, minimizing the risk of signal loss or power interruption.
  • Enhanced Durability: Withstands harsh environmental conditions, extending the lifespan of the connection in demanding applications.
  • Reduced Downtime: Prevents accidental disconnections, minimizing equipment downtime and maintenance costs.
  • Simplified Maintenance: Easy access and quick assembly simplify maintenance and troubleshooting.
  • Increased Safety: Provides a safe and secure connection, reducing the risk of electrical hazards.
  • Optimized System Efficiency: Contributes to optimized system efficiency by ensuring a reliable and stable connection.

The Molex 505433-1071 circular connector housing is a dependable solution for applications requiring robust and secure electrical connections. Its durable construction, secure locking mechanism, and environmental protection features make it well-suited for use in industrial equipment, automotive electronics, aerospace and defense systems, medical devices, telecommunications infrastructure, and robotics. Easy installation and versatile design further enhance its value, providing a reliable and efficient connection solution in demanding environments.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,416 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess