EN
  • EN
  • DE

505274-3042

Part No 505274-3042
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description Conn Stacking HDR 0.8mm Stack Height 30 POS 0.35mm Solder ST SMD Emboss T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1155467-505274-3042
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 505274-3042 CAD Model

Description

The 505274-3042 is a Micro-Fit 3.0 receptacle housing manufactured by Molex. It's a key component in the Micro-Fit 3.0 connector system, which provides a compact and reliable solution for wire-to-board and wire-to-wire connections. This receptacle housing is designed to accept Micro-Fit 3.0 crimp terminals, creating a secure and durable electrical connection.

Applications

  • Wire-to-board connections
  • Wire-to-wire connections
  • Power supplies
  • Data communication equipment
  • Industrial automation
  • Consumer electronics
  • Automotive applications

Features

  • Micro-Fit 3.0 Compatibility: Designed to work with Micro-Fit 3.0 crimp terminals and headers.
  • Dual Row: Features a dual-row configuration for increased contact density.
  • 12 Circuits: Accommodates 12 circuits (12 positions).
  • Positive Locking: Provides a secure and reliable connection with a positive locking mechanism.
  • Polarization: Prevents mismating with a polarization feature.
  • Durable Housing: Made from high-quality materials for long-lasting performance.

Benefits

  • Reliable Connection: The positive locking mechanism ensures a secure and stable electrical connection.
  • Compact Design: The Micro-Fit 3.0 system offers a compact footprint for space-saving applications.
  • Easy Assembly: Designed for easy crimping and assembly of terminals.
  • Versatile: Suitable for both wire-to-board and wire-to-wire applications.
  • Durable: High-quality materials ensure long-term performance and reliability.

Technical Specifications

  • Part Number: 505274-3042
  • Series: Micro-Fit 3.0
  • Number of Circuits: 12
  • Number of Rows: 2
  • Pitch: 3.00mm
  • Gender: Female (Receptacle)
  • Material: Typically Nylon or Polyester (check datasheet for specific material)
  • Color: Usually Black (check datasheet for specific color)
  • Flammability Rating: UL 94V-0 (check datasheet for specific rating)
  • Operating Temperature: Typically -40°C to +105°C (check datasheet for specific range)

Note: Always refer to the official Molex datasheet for the 505274-3042 for complete and precise specifications, including mating information, wire gauge compatibility, and recommended tooling.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
GE Critical Power
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Amd
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2573 $57.8925
550+ $0.2113 $116.2150
850+ $0.2046 $173.9100
1,170+ $0.1980 $231.6600
1,510+ $0.1914 $289.0140
2,020+ $0.1716 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess