EN
  • EN
  • DE

504740-1120

Part No 504740-1120
Manufacturer Molex, LLC
Catalog FFC, FPC (FlatFlexible) Connectors
Description 0.3 FPC Back Flip Hsg Assy11CktEmbsTpPkg
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1171682-504740-1120
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 504740-1120 CAD Model

Description

The Molex 504740-1120 is a FFC/FPC (Flat Flexible Cable/Flat Printed Circuit) connector designed for secure and reliable connections in compact electronic devices. As a key component in Molex’s extensive connector portfolio, the 504740-1120 is engineered for high-density applications where space is limited and signal integrity is crucial.

Applications:

  • LCD displays in laptops and tablets
  • Mobile phones
  • Digital cameras
  • Printers
  • Automotive infotainment systems

Features:

  • FFC/FPC Compatibility: Designed to connect flat flexible cables and flexible printed circuits.
  • Compact Design: Low profile and small footprint for space-saving applications.
  • ZIF (Zero Insertion Force): Allows for easy cable insertion and removal without damaging the cable or connector.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Secure Locking Mechanism: Ensures reliable connection and prevents accidental disconnection.

Benefits:

  • Easy and reliable connection of FFC/FPC cables
  • Space-saving design enables smaller electronic devices
  • Reduced assembly time and costs
  • Improved signal integrity
  • Durable and long-lasting connection

Additional Details: The 504740-1120 connector typically features a top contact configuration and a specific pin count (verify this number through the official datasheet). The housing material is usually a high-temperature thermoplastic, providing excellent electrical insulation and mechanical strength. The connector is designed to meet industry standards for safety and performance. The ZIF mechanism minimizes wear and tear on the FFC/FPC, extending the lifespan of the connection. It supports high-density connections, making it suitable for modern electronic devices requiring miniaturization.

In summary, the Molex 504740-1120 FFC/FPC connector offers a reliable and space-saving solution for connecting flat flexible cables and flexible printed circuits in various electronic applications. Its ZIF mechanism, compact design, and secure locking feature make it an ideal choice for demanding high-density interconnect solutions.

You May Also Be Interested in

TE Connectivity
019 HOUSING FFC RCPT 100CL SR
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 14POS 2.54
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 10POS 2.54
Need more? Email Us
Amphenol
CONTACT FLAT FLEX SOCKET GOLD
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 3POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Lowest to $1.2917
Amphenol
CONN FFC/FPC RCPT HSG 9POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 20POS 2.54MM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess