EN
  • EN
  • DE

5040772891

Part No 5040772891
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Description CONN MICROSD P-P DIP / Position Card Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors>PC Card Sockets
Mfr Molex, LLC
Series -
Package Bulk
Product Status Obsolete
Base Product Number 504077
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
Standard Package 9,000 pcs
Win Source Part Number 1380871-5040772891
Ultra Librarian 3D Model Ultra Librarian 5040772891 CAD Model

Description

The 1380871-5040772891 is a PC Card Socket Connector from Molex.

  • Status: Obsolete product
  • Package: Bulk package of 9,000 pcs
  • Series: Not specified
  • Features: Not specified
  • Manufacturer: Molex, LLC
  • Base Product Number: 504077
  • Moisture Sensitivity Level: 1 (Unlimited)
  • REACH: Not affected
  • ECCN: OBSOLETE

You May Also Be Interested in

Foxconn Optical Interconnect Technology, Inc.
Micro SD card (TF card) Connector and Ejector Push-Push Surface Mount
Lowest to $1.7257
Molex, LLC
CONN SIM CARD PUSH-PULL R/A SMD
Lowest to $4.8914
Hirose Electric Co Ltd
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Molex, LLC
-40℃~+85℃ Push-Pull 2.85mm Connector and Ejector MicroSD Card (TF Card) SMD PC Card Sockets RoHS
Lowest to $1.0187
Amphenol
CONN SIM/SAM CARD R/A SMD
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Surface Mount 260P SMD,P=0.5mm,Surface Mount,Right Angle Inline Module Sockets RoHS
Lowest to $1.9180
AVX Corp/Kyocera Corp
MEMORY CARD CONNECTOR FOR MICROSIM CARD / MICROSIM CARD CONNECTOR SINGLE
Need more? Email Us
Hirose Electric Co Ltd
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Molex, LLC
CONN SIM CARD HINGED TYPE R/A
Lowest to $3.7309

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess