EN
  • EN
  • DE

503480-2400

Part No 503480-2400
Manufacturer Molex, LLC
Catalog FFC, FPC (FlatFlexible) Connectors
Description Conn, Ffc/fpc, R/a, 24Pos, 1Row, 0.5Mm Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Country of Origin KR
Mount Surface Mount
Number of Circuits 24
Number of Rows 1
Orientation Right Angle
Plating Gold
RoHS Compliant
Win Source Part Number 968922-503480-2400
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 503480-2400 CAD Model

Description

The Molex 503480-2400 is a 0.5mm pitch Easy-On FFC/FPC connector, engineered for reliable connections between flexible flat cables (FFC) or flexible printed circuits (FPC) and printed circuit boards (PCBs). This connector is designed for compact and high-density applications, offering a secure and space-efficient solution in various electronic devices.

Applications

  • Notebook Computers: Used to connect LCD panels, touchscreens, and other internal components.
  • Tablets: Provides reliable connections for displays, cameras, and touch sensors.
  • Smartphones: Connects displays, cameras, and other internal components in a compact form factor.
  • Digital Cameras: Used to connect image sensors, LCD screens, and control buttons.
  • Portable Gaming Devices: Provides secure connections for displays and control interfaces.

Features

  • 0.5mm Pitch: Enables high-density connections, maximizing board space efficiency.
  • Easy-On Actuator: Simplifies cable insertion and ensures a secure, reliable connection.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes and efficient board layout.
  • Top Contact Configuration: Allows for convenient cable insertion from the top of the connector.
  • 24 Circuits: Provides a high number of connection points for complex applications.

Benefits

  • Space Optimization: Compact design enables efficient use of PCB space in densely populated applications.
  • Reliable Connection: Ensures stable and secure connectivity between FFC/FPC cables and the PCB.
  • Ease of Use: Streamlines the assembly process with the user-friendly Easy-On actuator.
  • Versatile Application: Suitable for a wide range of electronic devices requiring FFC/FPC connectivity.
  • Cost-Effective Solution: Provides a reliable and efficient connectivity solution at a competitive price point.

Additional Details

The Molex 503480-2400 features 24 circuits with a 0.5mm pitch, making it well-suited for applications where high-density connections are essential. Its surface mount termination simplifies the assembly process and enhances the overall efficiency of board manufacturing. The top contact configuration allows for straightforward cable insertion, and the Easy-On actuator ensures a firm and reliable connection. Designed to withstand a wide range of operating temperatures, typically from -25°C to +85°C, this connector offers consistent performance in various environments. The housing material is commonly made from high-temperature thermoplastic, providing excellent resistance to soldering heat. The contacts are constructed from copper alloy with a tin or gold plating, ensuring optimal conductivity and corrosion resistance. Furthermore, the connector complies with RoHS standards, ensuring environmental compliance. Its compact size and robust design make it an ideal choice for connecting FFC/FPC cables in a diverse range of electronic devices.

You May Also Be Interested in

Amphenol
CONN FFC/FPC RCPT HSG 9POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 14POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 24POS 1.27MM
Need more? Email Us
TE Connectivity
FFC&FPC Connectors 17P FFC RCPT
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Lowest to $1.2917
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 50POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Need more? Email Us
TE Connectivity
CONTACT FLAT FLEX PIN GOLD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8576 $55.7280
70+ $1.5242 $106.6940
105+ $1.4766 $155.0430
140+ $1.4290 $200.0600
185+ $1.3813 $255.5405
245+ $1.2384 $303.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess