EN
  • EN
  • DE
  • IT

503149-1000

Part No 503149-1000
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description 1.50mm Pitch, CLIK-Mate Plug Crimp Housing, Dual Row, Positive Lock, 10 Circuits, Beige
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Beige
Connector Type Non-Gendered, Plug
Country of Origin JP
Current Rating 1 A
Depth 8.6 mm
Fastening Type Latch
Gender Male
Glow Wire Compliant Non-compliant
Housing Color Beige
Housing Material Polybutylene
Length 11.8 mm
Max Operating Temperature 85 °C
Min Operating Temperature -25 °C
Mount Cable, Free Hanging
Number of Circuits 24
Number of Contacts 10
Number of Pins 10
Number of Positions 10
Number of Rows 2
Orientation Right Angle
Pitch 1.5 mm
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Row Spacing 1.5 mm
Termination Crimp
Voltage Rating 100 V
Wire Gauge (Max) 30 AWG
Wire Gauge (Min) 24 AWG
Win Source Part Number 1198919-503149-1000
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 503149-1000 CAD Model

Description

The Molex, LLC 1198919-503149-1000 is a 10-position non-gendered plug connector with a pitch of 1.5 mm and a row spacing of 1.5 mm.

  • Termination: Crimp
  • Fastening Type: Latch
  • Voltage Rating: 100 V
  • Current Rating: 1 A
  • Length: 11.8 mm
  • Material: Polybutylene
  • Circuits: 24
  • Rows: 2
  • Contacts: 10
  • Orientation: Right-angled
  • Housing Color: Beige
  • Mounting: Cable, free-hanging
  • RoHS: Compliant
  • Radiation Hardening: No
  • Minimum Operating Temperature: -25 °C
  • Maximum Operating Temperature: 85 °C
  • Suitable for: Use in custom parts

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Conexant Systems
Need more? Email Us
Fuji Electric
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Qualcomm
Lowest to $7.9791
STMicroelectronics
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1615 $50.0650
755+ $0.1325 $100.0375
1,170+ $0.1284 $150.2280
1,615+ $0.1242 $200.5830
2,085+ $0.1201 $250.4085
2,790+ $0.1077 $300.4830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,356 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess