EN
  • EN
  • DE

503095-2201

Part No 503095-2201
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description 2.00mm Pitch, iGrid Female Crimp Terminal, 0.10µm Gold (Au) Plating, 22-24 AWG, Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Country of Origin KR
Gender Female
Plating Nickel
RoHS Compliant
Win Source Part Number 963882-503095-2201
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 503095-2201 CAD Model

Description

The 503095-2201 is a Micro-Latch Wire-to-Board Connector manufactured by Molex, LLC. This connector provides a secure and reliable connection in a compact design. It's part of the Micro-Latch series, which is known for its positive locking feature, preventing accidental disconnections in applications subject to vibration or movement. The 503095-2201 is designed for space-constrained applications that require high-density connections.

Applications

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Equipment
  • Automotive Electronics
  • Robotics
  • Lighting Systems

Features

  • Micro-Latch Connector System
  • 22 Circuits
  • Single Row
  • Positive Locking
  • 2.0mm Pitch
  • Surface Mount Technology (SMT)
  • Compact Design

Benefits

  • Secure and Reliable Connection
  • Prevents Accidental Disconnections
  • High-Density Connection
  • Space-Saving Design
  • Easy Assembly
  • Suitable for Automated Manufacturing
  • Durable Construction

Additional Details

The Molex 503095-2201 Micro-Latch connector features 22 circuits in a single row, providing a high-density connection in a small footprint. The positive locking mechanism ensures a secure mating connection, preventing accidental disconnections due to vibration or other external forces. The 2.0mm pitch allows for a compact design while maintaining adequate spacing for signal integrity. The connector is designed for surface mount technology (SMT), which simplifies assembly and reduces manufacturing costs. The compact design makes it ideal for use in space-constrained applications such as handheld devices and portable equipment. This connector is commonly used in consumer electronics, industrial control systems, medical equipment, automotive electronics, and robotics. Its secure locking feature and compact size make it an excellent choice for demanding applications where reliability is critical. The design is optimized for automated manufacturing processes, ensuring consistent quality and reducing assembly time. This connector is designed to meet industry standards for performance and reliability.

You May Also Be Interested in

TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Amd
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess