EN
  • EN
  • DE

501951-5000

Part No 501951-5000
Manufacturer Molex, LLC
Catalog Unclassified
Description 0.5 FPC HSGASSYE/OSTR50CKTEMBSTP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Box
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 856261-501951-5000
Ultra Librarian 3D Model Ultra Librarian 501951-5000 CAD Model

Description

The Molex 501951-5000 is a Micro-Lock Plus wire-to-board connector. These connectors are designed for high-density applications requiring a secure and reliable connection in a compact form factor. The Micro-Lock Plus series is known for its robust locking mechanism and small size, making it ideal for use in space-constrained environments.

Applications

  • Consumer electronics such as smartphones and tablets.
  • Automotive electronics including infotainment systems.
  • Industrial automation equipment.
  • Medical devices.
  • Robotics and drone technology.

Features

  • Micro-Lock Plus Design: Ensures a secure and reliable connection with a robust locking mechanism.
  • Compact Size: Ideal for high-density applications where space is limited.
  • Wire-to-Board Connection: Facilitates easy and efficient connection between wires and printed circuit boards.
  • High Current Rating: Supports a significant current load despite its small size.
  • Polarization Features: Prevents mismating during assembly.

Benefits

  • Reliable Connection: Ensures a stable and secure electrical connection, reducing the risk of signal interruption.
  • Space Saving: Allows for smaller and more compact device designs.
  • Easy Assembly: Simplifies the assembly process, reducing manufacturing time and costs.
  • Durable Construction: Provides long-lasting performance in demanding environments.
  • Versatile Application: Suitable for a wide range of electronic devices and industries.

Additional Details

The 501951-5000 typically features a pitch of 1.25mm. The number of circuits is 50. The connector material is usually a high-temperature thermoplastic, and the contacts are made of a copper alloy with tin or gold plating for improved conductivity and corrosion resistance. It is designed for automated assembly and can withstand reflow soldering processes. Check the Molex datasheet for specific voltage and current ratings, as well as operating temperature ranges.

You May Also Be Interested in

Texas Instruments
ADSL CODEC
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0478 $52.3900
120+ $0.8598 $103.1760
185+ $0.8329 $154.0865
250+ $0.8060 $201.5000
325+ $0.7792 $253.2400
430+ $0.6986 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,208 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess