The Molex 500024-2481 is a Pico-Clasp Wire-to-Board Connector. This connector is designed for tight-packaging applications, providing a secure and reliable connection between a wire harness and a printed circuit board (PCB). Its small size and positive locking mechanism make it ideal for applications where space is limited and vibration resistance is essential.
Applications:
- Consumer electronics
- Mobile devices
- Medical devices
- Industrial control equipment
- Automotive electronics
- Robotics
- Gaming consoles
- Lighting systems
- Security systems
- HVAC systems
Features:
- Pico-Clasp design for secure mating
- 24 circuits/positions
- Single Row
- 1.00mm pitch
- Surface mount termination
- Positive locking mechanism
- Compact size
- RoHS Compliant
Benefits:
- Ensured reliable electrical connection due to secure latching
- Space saving in compact devices due to small footprint
- Reduced risk of accidental disconnection due to positive lock
- Suitable for reflow soldering processes
- Durable performance over a wide temperature range
- Simplified manufacturing process through automated assembly compatibility
Additional Details:
The 500024-2481 is a surface mount connector with a 1.00mm pitch. The connector utilizes a positive locking feature, ensuring a secure connection even in high-vibration environments. The housing material is typically a UL 94V-0 rated plastic, providing flammability resistance. The terminals are typically tin or gold plated for improved conductivity and corrosion resistance. This connector is often used in applications where a compact, reliable, and vibration-resistant wire-to-board connection is needed. The operating temperature range is typically -40°C to +85°C. The mating connector is typically a crimp terminal attached to a wire, which then mates with the header on the PCB.