EN
  • EN
  • DE

46207-1008

Part No 46207-1008
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description 46207-1008 Molex Headers & Wire Housings Mini-Fit Jr LCP Vert . Hdr NoPeg 8ckt Ti datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Type Power
Number of Positions 8 Position
Pitch 4.2 mm (0.165 in)
Number of Rows 2 Row
Row Spacing 4.2 mm (0.165 in)
Mounting Style Through Hole
Termination Style Solder Pin
Mounting Angle Straight
Contact Gender Pin (Male)
Contact Plating Nickel
Termination Post Length 3.66 mm (0.144 in)
Series 46207
Tradename Mini-Fit RTC
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Packaging Tray
Brand Molex
Contact Material Brass
Current Rating 13 A
Flammability Rating UL 94 V-0
Housing Color Black
Housing Material Liquid Crystal Polymer (LCP)
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 1020
Subcategory Headers & Wire Housings
Voltage Rating 600 VAC/DC
Part # Aliases 0462071008
Unit Weight 0.105328 oz
Ultra Librarian 3D Model Ultra Librarian 46207-1008 CAD Model

You May Also Be Interested in

JST Sales America Inc.
Headers & Wire Housings PA Series 3 Position 2 mm Pitch With Boss Top Entry Shrouded Header
Lowest to $0.4750
Molex, LLC
Headers & Wire Housings VERTICAL HDR 6P
Lowest to $0.1180
Molex, LLC
Headers & Wire Housings WTB Header SR Vert. 4 Crcts Tin Plating BL
Lowest to $0.2359
Molex, LLC
Headers & Wire Housings VERTICAL HDR 2P
Lowest to $0.0641
JST Sales America Inc.
Headers & Wire Housings PA HEADER (SMT SIDE)
Lowest to $0.4656
JST Sales America Inc.
Headers & Wire Housings XH HEADER (TOP)
Lowest to $0.0321
Molex, LLC
Headers & Wire Housings 4 CKT VERT HEADER
Lowest to $0.1892
Molex, LLC
Headers & Wire Housings WTB Header SR Vert. 2 Crcts Tin Plating BL
Lowest to $0.3188
Samtec Inc.
Headers & Wire Housings Classic PCB Header Strips, 0.100" pitch
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess