EN
  • EN
  • DE

441500016

Part No 441500016
Manufacturer Molex, LLC
Catalog Modular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814548-441500016
Ultra Librarian 3D Model Ultra Librarian 441500016 CAD Model

Description

The Molex 441500016 is a modular connector designed for various electronic applications requiring reliable signal transmission and power delivery. This connector is part of Molex's extensive range of interconnect solutions, known for their durability and performance in diverse operating environments. It is engineered to meet the increasing demands for compact and efficient connectivity in modern electronic devices.

Applications

  • Data Communications: Used in network devices and telecommunications equipment for signal routing.
  • Industrial Automation: Employed in industrial machinery and control systems for robust connectivity.
  • Consumer Electronics: Found in electronic devices such as computers, peripherals, and entertainment systems.
  • Automotive: Incorporated in automotive electronics for reliable connections in harsh environments.

Features

  • Modular Design: Offers flexibility in configuration and customization to meet specific application needs.
  • Durable Construction: Built with high-quality materials to ensure long-term reliability.
  • Compact Size: Enables efficient use of space in densely populated electronic assemblies.
  • Secure Connection: Provides a stable and reliable connection, minimizing signal loss and preventing accidental disconnections.

Benefits

  • Enhanced System Reliability: Ensures consistent performance in critical applications.
  • Simplified Assembly: Facilitates easy installation and maintenance.
  • Increased Design Flexibility: Allows engineers to adapt the connector configuration to meet specific requirements.
  • Cost-Effective Solution: Offers a balance of performance and value, reducing overall system costs.

Additional Details

The connector's specifications, including its voltage and current ratings, operating temperature range, and mating compatibility, are essential for ensuring proper functionality and safety. It is crucial to consult the manufacturer's datasheet for detailed information before integrating the connector into a system.

The Molex 441500016 connector provides a reliable and versatile connectivity solution for a wide range of electronic applications. Its robust design and modularity make it a suitable choice for demanding environments requiring high-performance interconnectivity.

You May Also Be Interested in

Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $3.1721
Wurth Electronics Inc
WR-MJ_MODULAR JACKS_MID-MOUNT_TH
Lowest to $7.2152
HARTING
CONN MOD JACK 8P8C VERT SHIELDED
Need more? Email Us
Wurth Electronics Inc
CONN MOD JACK 8P8C VERT UNSHLD
Need more? Email Us
Wurth Electronics Inc
Modular Connectors / Ethernet Connectors WE-RJ45 Int XFMR THT 1x1 PoE Tab Down EMI
Lowest to $6.2334
Pulse
Modular Connectors / Ethernet Connectors 100Base-TX NonPoE 1-Port RJ45 THT PIP
Lowest to $4.0745
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $5.1925
Wurth Electronics Inc
CONN MOD JACK 8P8C ANGLED SHLD
Need more? Email Us
TE Connectivity
CONN MOD JACK 6P2C R/A UNSHLD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.3363 $62.6726
5+ $25.7115 $128.5575
7+ $24.9087 $174.3609
10+ $24.1049 $241.0490
13+ $23.3010 $302.9130
17+ $20.8905 $355.1385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess