EN
  • EN
  • DE

44133-1200

Part No 44133-1200
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Connector Housing, Rcpt, 12WAYS Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Polyester
Color Black
Contact Gender Female
Country of Origin US
Current Rating 5 A
Depth 16 mm
Gender Receptacle
Glow Wire Compliant Non-compliant
Housing Color Black
Housing Material Polyester
Lead Free Contains Lead
Length 36.8 mm
Maximum Operating Temperature 105 °C
Max Voltage Rating (DC) 176.25 kV
Min Operating Temperature -40 °C
Mount Cable
Number of Contacts 12
Number of Positions 12
Number of Rows 2
Operating Supply Voltage 250 V
Orientation Straight
Packaging Bulk
Pitch 3 mm
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8536695050
Termination Crimp
Width 15.2 mm
Win Source Part Number 967579-44133-1200
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 44133-1200 CAD Model

Description

The Molex, LLC 967579-44133-1200 is a 12 position, 3 mm pitch, black colored crimp receptacle connector.

  • Positions: 12
  • Pitch: 3 mm
  • Color: Black
  • Type: Crimp Receptacle Connector
  • Rows: 2
  • Current Rating: 5 A
  • Length: 36.8 mm
  • Width: 15.2 mm
  • Depth: 16 mm
  • Material: Polyester
  • Operating Supply Voltage: 250 V
  • Maximum Operating Temperature: 105°C
  • RoHS Compliant: Yes
  • Lead Content: Contains lead
  • Supply and Demand: Shortage
  • Popularity: Low

You May Also Be Interested in

TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7987 $51.9155
155+ $0.6553 $101.5715
240+ $0.6349 $152.3760
330+ $0.6144 $202.7520
425+ $0.5939 $252.4075
565+ $0.5325 $300.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,068 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess