EN
  • EN
  • DE

43650-0609

Part No 43650-0609
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 3.00mm (.118") Pitch Micro-Fit 3.0™ Header, Surface Mount Compatible, Single Row,Right Angle, with PCB Press-fit Metal Retention Clip, 6 Circuits, Tin (Sn) Plating, Glow Wire Compatible
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
RoHS State Request Verification
Win Source Part Number 717251-43650-0609
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 43650-0609 CAD Model

Description

The Molex 43650-0609 is a Micro-Fit TPA (Terminal Position Assurance) single-row header designed for wire-to-board connections requiring high reliability and secure terminal retention. This 6-circuit header ensures that the terminals are fully seated and locked in place, preventing accidental disconnections and ensuring consistent electrical performance. Its compact design makes it suitable for applications with limited space, while its robust construction provides long-term durability.

Applications:

  • Appliances
  • Industrial Equipment
  • Automotive
  • Medical Devices
  • Lighting
  • Power Supplies
  • Telecommunications

Features:

  • Micro-Fit TPA Design: Ensures proper terminal seating and retention.
  • Single Row Configuration: Compact design for space-constrained applications.
  • 6 Circuits: Accommodates six individual wire connections.
  • Through-Hole Termination: Provides a secure and reliable connection to the PCB.
  • Positive Locking: Provides a secure connection between the header and receptacle.
  • High-Temperature Thermoplastic Housing: Allows for use in reflow soldering processes.
  • Polarization Feature: Prevents mismating, ensuring correct connections.

Benefits:

  • Increased Reliability: TPA feature minimizes the risk of connection failures due to improperly seated terminals.
  • Space Savings: Compact design allows for high-density packaging.
  • Simplified Assembly: Through-hole termination simplifies the soldering process.
  • Versatile Applications: Suitable for a wide range of applications requiring secure and reliable connections.
  • Reduced Downtime: Secure connections minimize the risk of accidental disconnections.
  • Error Prevention: Polarization feature prevents incorrect mating.

Additional Details:

The Molex 43650-0609 is designed to mate with Molex Micro-Fit TPA receptacles. It has a current rating of up to 5.0A per circuit. The housing material is high-temperature thermoplastic, compatible with reflow soldering processes. The TPA feature requires a secondary action to fully lock the terminals into the housing. It is RoHS compliant.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5672 $50.1048
22+ $4.5679 $100.4938
34+ $4.4252 $150.4568
47+ $4.2824 $201.2728
61+ $4.1397 $252.5217
81+ $3.7115 $300.6315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess