The Molex 43650-0501 is a Mini-Fit Jr. receptacle housing designed for wire-to-wire and wire-to-board applications. This receptacle housing ensures a secure and reliable connection with a robust design. It is part of the Mini-Fit Jr. connector system, which is known for its high current carrying capacity and reliable performance.
Applications
- Power supplies
- Appliances
- Industrial equipment
- Automotive applications
- Telecommunications equipment
Features
- Robust Design: Provides a durable and reliable connection in demanding environments.
- Positive Locking: Ensures secure mating retention to prevent accidental disconnections.
- Polarization: Prevents mismating.
- 5 Circuits: Accommodates up to five circuits.
- Durable Material: Constructed from high-quality materials to withstand harsh environments.
Benefits
- Reliable Connection: Provides a stable and secure electrical connection, reducing the risk of signal interruption.
- Versatile Application: Suitable for a wide range of industries and applications requiring high current carrying capacity.
- Easy Assembly: Designed for easy and quick assembly, reducing production time.
- Secure Mating: The positive locking feature ensures a secure and stable connection.
- Cost-Effective: Offers a balance of performance and affordability.
Additional Details
The 43650-0501 receptacle housing is typically used with Mini-Fit Jr. crimp terminals. It has a 4.2mm pitch. It mates with Mini-Fit Jr. headers. The housing is made of UL 94V-0 rated material, ensuring flame retardancy. Proper crimping tools and procedures should be followed to ensure optimal performance and reliability.