EN
  • EN
  • DE

432498927

Part No 432498927
Manufacturer Molex, LLC
Catalog Modular Connectors
Description CONN MOD JACK 8P8C R/A SHIELDED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex, LLC
Series 43249
Packaging Tray
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 1
Number of Rows 1
Mounting Style Through Hole
Orientation 90° Angle (Right)
Termination Solder
Shielding Shielded, EMI Finger
Ratings Cat4
Features Board Lock
LED Color Does Not Contain LED
Tab Direction Down
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 50μin (1.27μm)
Housing Material Polyamide (PA), Nylon, Glass Filled
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 763633-432498927
Popularity Medium
Supply and Demand Status Limited
Family Name 43249
Introduction Date June 18, 2010
ECCN EAR99
Country of Origin China, Republic of Korea, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 432498927 CAD Model

Description

The 432498927 is a shielded, EMI finger jack connector manufactured by Molex, LLC.

  • Positions/Contacts: 8
  • Orientation: Right Angle (90°)
  • Mounting Type: Through-Hole
  • Termination Type: Solder
  • Contact Finish Thickness: 50μin (1.27μm)
  • Contact Material: Phosphor Bronze
  • Housing Material: Polyamide (PA), Nylon, Glass Filled
  • Operating Temperature Range: -40°C to 85°C
  • Cat Rating: Cat4
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • ECCN: EAR99
  • EOL Date: 2028

You May Also Be Interested in

Bel
Modular Connectors / Ethernet Connectors RJ45 Connector
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Wurth Electronics Inc
CONN MOD JACK 8P8C ANGLED SHLD
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $5.1925
TE Connectivity
CONN STRAIN RELIEF RJ45/50 PLUGS
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Molex, LLC
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $0.4178
Wurth Electronics Inc
Modular Connectors / Ethernet Connectors WE-RJ45 Int XFMR THT 1x1 PoE Tab Down EMI
Lowest to $6.2334
Molex, LLC
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $1.5772

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess