EN
  • EN
  • DE

43045-1401

Part No 43045-1401
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description MICROFIT 3.0 RA HDR W/TH DR 15AU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Tray
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848198-43045-1401
Ultra Librarian 3D Model Ultra Librarian 43045-1401 CAD Model

Description

The Molex 43045-1401 is a 14-circuit housing designed for use with the Molex Micro-Fit 3.0 connector system. It provides a reliable and secure solution for wire-to-wire or wire-to-board connections in various electronic devices and systems. This housing ensures correct alignment and prevents accidental disconnections, maintaining signal integrity and power delivery.

Applications:

  • Power supplies: Used to connect components within power supplies.
  • Consumer electronics: Found in appliances, entertainment systems, and other consumer devices for internal connections.
  • Industrial automation: Provides connections in machinery, control systems, and automated equipment.
  • Automotive electronics: Used in various automotive electrical systems.
  • Telecommunications equipment: Connects devices in networking and telecommunications infrastructure.

Features:

  • 14 Circuits: Accommodates up to 14 individual connections.
  • Micro-Fit 3.0 Compatibility: Designed to mate with Molex Micro-Fit 3.0 crimp terminals and headers.
  • Positive Latch: Secures the connection and prevents accidental disconnections.
  • Durable Material: Constructed from robust materials for longevity.
  • Polarization: Prevents incorrect mating.
  • Compact Design: Ideal for high-density applications.

Benefits:

  • Reliable Connections: Ensures stable and secure electrical connections, reducing signal loss.
  • Easy Assembly: Simplifies the assembly process.
  • Versatile Application: Suitable for a wide range of connectivity needs.
  • Prevents Mismating: Prevents incorrect connections, protecting components.
  • Durable Performance: Ensures long-lasting performance.

The 43045-1401 housing is typically manufactured from nylon or a similar durable plastic material, with a flammability rating of UL 94V-0, suitable for applications where fire safety is critical. Its operating temperature range typically extends from -40°C to +105°C. Designed for use with Molex Micro-Fit 3.0 crimp terminals, which are available in various wire gauges, providing flexibility for different current and voltage requirements. The Micro-Fit 3.0 connector system is renowned for its combination of small size and high current carrying capability, making it suitable for power and signal applications in compact devices. The positive latching feature provides audible feedback, confirming a secure connection.

You May Also Be Interested in

CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8639 $55.9170
70+ $1.5294 $107.0580
105+ $1.4816 $155.5680
140+ $1.4338 $200.7320
185+ $1.3860 $256.4100
245+ $1.2426 $304.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,076 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess