EN
  • EN
  • DE

43045-1015

Part No 43045-1015
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description 43045-1015 Molex Headers & Wire Housings 10CKT DR VERT HDR SMT TIN datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Type Shrouded
Number of Positions 10 Position
Pitch 3 mm (0.118 in)
Number of Rows 2 Row
Row Spacing 3 mm (0.118 in)
Mounting Style SMD/SMT
Termination Style Solder
Mounting Angle Straight
Contact Gender Pin (Male)
Contact Plating Tin
Series 43045
Tradename Micro-Fit 3.0
Application Wire-to-Board, Power
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Packaging Reel
Brand Molex
Contact Material Tin
Current Rating 8.5 A
Flammability Rating UL 94 V-0
Housing Color Black
Housing Material Thermoplastic (TP)
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 200
Subcategory Headers & Wire Housings
Voltage Rating 600 V
Part # Aliases 0430451015
Unit Weight 0.059966 oz
Ultra Librarian 3D Model Ultra Librarian 43045-1015 CAD Model

You May Also Be Interested in

Samtec Inc.
Headers & Wire Housings .050" Shrouded IDC Header with Ejectors
Lowest to $10.6054
Molex, LLC
Headers & Wire Housings WTB Header SR Vert. 2 Crcts Tin Plating Rd
Lowest to $0.1747
JST Sales America Inc.
Headers & Wire Housings SR HEADER (SMT TOP)
Lowest to $0.2183
Molex, LLC
Headers & Wire Housings MICRO-FIT 3.0 HDR 03P RA
Lowest to $0.6156
Samtec Inc.
Headers & Wire Housings High Reliability Header Strips, .050" pitch
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100" Mini Mate Isolated Power Terminal Header
Lowest to $3.1166
Molex, LLC
Headers & Wire Housings 4 CKT VERT HEADER
Lowest to $0.1892
Samtec Inc.
Headers & Wire Housings Classic PCB Header Strips, 0.100" pitch
Need more? Email Us
JST Sales America Inc.
Headers & Wire Housings PA Series 3 Position 2 mm Pitch With Boss Top Entry Shrouded Header
Lowest to $0.4750

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess