EN
  • EN
  • DE

43045-0409

Part No 43045-0409
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 3.00mm (.118") Pitch Micro-Fit 3.0™ Header, Surface Mount, Dual Row, Right Angle, with Solder Tab, 4 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1128673-43045-0409
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 43045-0409 CAD Model

Description

The Molex 43045-0409 is a Micro-Fit 3.0 header designed for wire-to-board connections. This header is an essential component in electronic assemblies, ensuring secure and reliable connections. It is part of the Micro-Fit 3.0 connector system, known for its compact size and high-density capabilities.

Applications

  • Consumer electronics: Used in devices like televisions, refrigerators, and washing machines.
  • Automotive industry: Employed in automotive control systems, lighting, and sensor applications.
  • Industrial automation: Integrated into programmable logic controllers (PLCs), motor drives, and industrial machinery.
  • Medical equipment: Used in diagnostic equipment, patient monitoring systems, and medical imaging devices.
  • Telecommunications: Found in network switches, routers, and telecommunications infrastructure.

Features

  • Micro-Fit 3.0 design: Compact size suitable for high-density applications.
  • Single-row configuration: Simplifies board layout and assembly.
  • Through-hole termination: Provides a strong and reliable connection to the printed circuit board (PCB).
  • Positive locking: Ensures secure mating with the corresponding receptacle.
  • Polarization: Prevents mismating and ensures correct orientation.
  • Durable material: Constructed from high-quality materials for long-term reliability.

Benefits

  • Reliable connections: Provides stable and secure electrical connections, reducing the risk of signal loss or intermittent failures.
  • Space-saving: Compact design allows for efficient use of space in densely populated circuit boards and electronic devices.
  • Easy assembly: Designed for easy and quick assembly, reducing manufacturing time and costs.
  • Versatile applications: Suitable for a wide range of applications across various industries.
  • Improved performance: Enhances the overall performance and reliability of electronic systems.

Additional Details

The 43045-0409 header is designed to be used with Molex's Micro-Fit 3.0 receptacles. It is compliant with industry standards for safety and performance. This component is typically used with compatible receptacle housings and crimp terminals to create a complete wire-to-board connection. Its robust construction ensures that it can withstand harsh environments and mechanical stresses.

This is a 4 circuit header with a tin finish and black color. The pitch is 3.00mm. It is RoHS compliant.

You May Also Be Interested in

CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0636 $53.1800
115+ $0.8727 $100.3605
180+ $0.8454 $152.1720
245+ $0.8182 $200.4590
320+ $0.7909 $253.0880
425+ $0.7091 $301.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess