EN
  • EN
  • DE

43020-2200

Part No 43020-2200
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description MICRO-FIT 3.0 SER 3mm Pitch 22Way 2 Row Male Straightindustrial Power Conn 43020
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Male Pin, Plug
Country of Origin US
Current Rating 5 A
Depth 24.77 mm
Fastening Type Ramp
Flammability Rating UL94 V-0
Gender Male
Glow Wire Compliant Non-compliant
Height 6.85 mm
Housing Color Black
Housing Material Polyester
Length 33.85 mm
Material Polyester
Max Operating Temperature 105 °C
Max Voltage Rating (DC) 350.35 kV
Min Operating Temperature -40 °C
Mount Cable, Panel, Snap in
Number of Contacts 22
Number of Positions 22
Number of Rows 2
Orientation Straight
Packaging Bulk
Pitch 3 mm
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Row Spacing 2.9972 mm
Schedule B 8536695050, 8536695050
Termination Crimp
Voltage Rating 350 V
Width 6.85 mm
Win Source Part Number 1220663-43020-2200
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 43020-2200 CAD Model

Description

The 1220663-43020-2200 is a male pin, plug connector from Molex that has 22 positions and a pitch of 3mm.

  • Positions: 22
  • Pitch: 3mm
  • Color: Black
  • Rows: 2
  • Row Spacing: 2.9972mm
  • Supply and Demand Status: Limited
  • Popularity: Medium
  • Termination: Crimp
  • Fastening Type: Ramp
  • Voltage Rating: 350V
  • Current Rating: 5A
  • Housing Material: Polyester
  • Orientation: Straight
  • Height: 6.85mm
  • Width: 6.85mm
  • Depth: 24.77mm
  • Length: 33.85mm
  • Housing Color: Black
  • Flammability Rating: UL94 V-0
  • RoHS Compliant: Yes
  • Radiation Hardening: No
  • Mounting Options: Cable, Panel, Snap In
  • HTSUS Code: 8536695050
  • ECCN: EAR99

You May Also Be Interested in

Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Analog Devices Inc.
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Xilinx Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess