EN
  • EN
  • DE

42818-0612

Part No 42818-0612
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description Header Connector, cable Mount, recept, 6 Contacts, pin, 0.394 Pitch, latch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, TUV, UL
Case / Package 0612
Color Black
Connector Type Power, Rectangular
Contact Gender Male
Contact Plating Tin
Contact Resistance 1 mΩ
Country of Origin US
Current Rating 50 A
Depth 34.6 mm
Diameter 10 mm
Flammability Rating UL94 V-0
Gender Male
Glow Wire Compliant Non-compliant
Housing Material Polyester
Insulation Resistance 1 GΩ
Lead Free Lead Free
Length 71.3 mm
Material Polyester
Max Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Panel
Number of Circuits 6
Number of Contacts 6
Number of Pins 6
Number of Poles 6
Number of Positions 6
Number of Rows 1
Orientation Straight
Packaging Bulk
Pitch 10 mm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8536695050
Termination Crimp
Voltage Rating (AC) 250 V
Voltage Rating (DC) 600 V
Width 13.8 mm
Wire/Cable Gauge 9 AWG
Working Voltage 600 V
Win Source Part Number 1229850-42818-0612
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 42818-0612 CAD Model

Description

The Molex Power Rectangular Connector is a crimp termination connector designed for use in various applications.

  • Connector Type: Power Rectangular Connector
  • Termination: crimp
  • Contacts: 6
  • Gender: male pin
  • Pitch: 10 mm
  • Orientation: straight
  • Panel Mount: Yes
  • Supply and Demand Status: limited
  • Lead-Free: Yes
  • Current Rating: 50 A
  • Working Voltage: 600 V
  • RoHS Compliant: Yes
  • Flammability Rating: UL94 V-0

You May Also Be Interested in

Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Microchip Technology
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
TE Connectivity
Need more? Email Us
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $13.1342
Oupiin
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Averlogic
You deserve it
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4490 $54.4900
23+ $4.4710 $102.8330
35+ $4.3313 $151.5955
48+ $4.1916 $201.1968
62+ $4.0519 $251.2178
83+ $3.6327 $301.5141
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,792 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess